The STP6NA60 from STMicroelectronics is a high-performance N-channel Power MOSFET designed to deliver efficient power conversion with minimal losses. It is a part of the advanced PowerMESH™ line, which is well-known for its excellent dynamic performance and high energy efficiency. The STP6NA60 is primarily used in a wide range of applications, including switched-mode power supplies, DC-AC converters for uninterrupted power supplies, motor control, and other power management tasks.
Key Features
- Voltage Rating: The device has a drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage operations.
- Current Capacity: It can handle a continuous drain current (I<sub>D) of up to 6A, providing a good balance between size and power handling capability.
- Low R<sub>DS(on): The on-resistance of the MOSFET is very low, which reduces conduction losses and improves overall efficiency.
- High-Speed Switching: The device is optimized for fast switching, which is critical for reducing switching losses in power conversion applications.
- Enhanced Durability: The MOSFET is designed with robust package construction, providing enhanced mechanical durability and thermal performance.
Applications
- Switched Mode Power Supplies (SMPS)
- High Efficiency DC-DC Converters
- Power Inverter Circuits
- Motor Control Systems
- Power Management Solutions
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
600V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
125W
Operating Temperature Range
-55°C to +150°C
R<sub>DS(on)
Typically 1.2 Ω
The STP6NA60 is a testament to STMicroelectronics' commitment to providing state-of-the-art semiconductor devices that meet the demanding requirements of modern electronic systems. With its superior performance and reliability, this Power MOSFET is an excellent choice for designers looking to optimize their power management solutions.