Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.55GHz Center
Impedance 50Ohm
Bandwidth 3.9 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145092-HFCN-1500+
Ultra Librarian 3D Model Ultra Librarian HFCN-1500+ CAD Model

Description

The 145092-HFCN-1500+ is a ceramic filter from Mini-Circuits.

  • Filter Type: High pass
  • Frequency: 3.55GHz
  • Impedance: 50Ohm
  • Bandwidth: 3.9 GHz
  • Mounting Type: Surface mount
  • Package Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Height: 0.037" (0.94mm)
  • Package: 4-SMD, No Lead
  • Packaging: Tape & reel
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
CER FILTER 10.7MHZ FM / 10.7MHz Center FM Ceramic Filter 25 kHz 330Ohm 3-SIP, 2.50mm pitch
Need more? Email Us
ECAD model for SFVLF10M7LF00-B0
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1700
Lowest to $4.7715
ECAD model for LFCG-1700+
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 2.5dB SMD 4Pin 0805 / Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Lowest to $0.1319
ECAD model for LFB212G45CG2D013
CTS Electrocomponents
CERAMIC FILTER
Need more? Email Us
ECAD model for CER0092C
Mini-Circuits
LTCC HPF, 2200 - 6000 MHZ / 4.1GHz Center High Pass Ceramic Filter 3.8 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $4.1364
ECAD model for HFCG-2100+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $3.6932
ECAD model for LFCG-1200+
Mini-Circuits
LOW PASS FLTR / SURF MT / ROHS / 6.32GHz Cut Off Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $4.9659
ECAD model for LFCW-5500+
Mini-Circuits
LTCC LPF, DC - 7500 MHZ, 50
Lowest to $5.9091
ECAD model for LFCW-7500+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3500
Lowest to $4.4934
ECAD model for LFCG-3500+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3682 $52.1004
52+ $1.9432 $101.0464
80+ $1.8824 $150.5920
110+ $1.8217 $200.3870
142+ $1.7610 $250.0620
191+ $1.5788 $301.5508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,799 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention