EN
  • EN
  • DE

P0130AA 1EA3

Part No P0130AA 1EA3
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 100V 800MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Package Bulk
Product Status Active
Voltage - Off State 100 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 1 µA
Voltage - On State (Vtm) (Max) 1.95 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number P0130
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 846066-P0130AA 1EA3
Ultra Librarian 3D Model Ultra Librarian P0130AA 1EA3 CAD Model

Description

The P0130AA 1EA3 is a cutting-edge semiconductor component designed and manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is part of their extensive portfolio of microelectronics that cater to a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • High Performance: The P0130AA 1EA3 is built for high-speed operation and reliability, ensuring efficient performance in demanding environments.
  • Low Power Consumption: Designed with energy efficiency in mind, this component maintains low power consumption, making it ideal for portable and battery-operated devices.
  • Durability: STMicroelectronics' commitment to quality means the P0130AA 1EA3 is robust and durable, capable of withstanding harsh conditions without compromising on performance.
  • Advanced Technology: Utilizing the latest in semiconductor technology, this product offers superior functionality and integration capabilities.

Applications

The versatility of the P0130AA 1EA3 makes it suitable for a diverse array of applications. It is commonly used in:

  • Automotive systems
  • Consumer electronics
  • Industrial control units
  • Power management solutions
  • Communication infrastructure

Technical Specifications

The P0130AA 1EA3 boasts a comprehensive set of technical specifications that make it a top choice for engineers and designers. Some of its specifications include:

Parameter Value Operating Temperature -40°C to +85°C Package Industry-standard packaging Quality & Reliability Complies with STMicroelectronics' rigorous quality standards

Ordering and Availability

The P0130AA 1EA3 is available for order through STMicroelectronics' network of distributors and partners. Detailed ordering information and availability can be obtained by contacting STMicroelectronics directly or through authorized channels.

With its blend of performance, efficiency, and durability, the P0130AA 1EA3 from STMicroelectronics represents a reliable choice for any application requiring a high-quality semiconductor component.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2479 $50.8195
495+ $0.2034 $100.6830
765+ $0.1971 $150.7815
1,050+ $0.1907 $200.2350
1,360+ $0.1844 $250.7840
1,815+ $0.1653 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 494,750 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess