EN
  • EN
  • DE

P0118DA 1AA3

Part No P0118DA 1AA3
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 400V 5UA TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Maximum) 800mV
Current - Gate Trigger (Igt) (Maximum) 5μA
Voltage - On State (Vtm) (Maximum) 1.95V
Current - On State (It (AV)) (Maximum) 500mA
Current - On State (It (RMS)) (Maximum) 800mA
Current - Hold (Ih) (Maximum) 5mA
Current - Off State (Maximum) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number P0118
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 725827-P0118DA 1AA3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0118DA 1AA3 CAD Model

Description

STMicroelectronics Product P0118DA 1AA3 Overview

The P0118DA 1AA3 is a high-performance product from STMicroelectronics, designed for a wide range of applications requiring efficient power management and reliable operation. STMicroelectronics, a global semiconductor leader, is known for its innovative and robust components, and the P0118DA 1AA3 is no exception, embodying the company's commitment to excellence in electronic design.

Key Features

  • High Efficiency: The P0118DA 1AA3 is engineered for maximum power efficiency, which helps reduce energy consumption and extend battery life in portable devices.
  • Durability: Built with high-quality materials, this product is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, allowing for more flexible design options.
  • Thermal Management: Excellent thermal performance ensures the device operates within safe temperature ranges, even under high load conditions.

Applications

The versatility of the P0118DA 1AA3 allows it to be used in a multitude of applications, including, but not limited to:

  • Power supply modules
  • Portable electronic devices
  • Industrial automation systems
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

The P0118DA 1AA3 boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

Parameter Value Input Voltage Specified Range Output Current Maximum Rating Operating Temperature Specified Range Package Type Industry Standard Regulatory Approvals Compliant with relevant standards

Quality and Reliability

STMicroelectronics ensures that the P0118DA 1AA3 meets the highest quality and reliability standards. Each component undergoes rigorous testing and quality control procedures to guarantee performance under specified conditions. Customers can trust this product for critical applications where failure is not an option.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess