EN
  • EN
  • DE

TC4423EPA

Part No TC4423EPA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 3A DUAL HS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise and Fall Time 23ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1105909-TC4423EPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4423EPA CAD Model

Description

Microchip Technology's TC4423EPA: A Robust MOSFET Driver

The TC4423EPA is a high-speed, dual non-inverting power MOSFET driver manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically designed to convert TTL or CMOS input signals into a higher current output with the capability to drive large capacitive loads with unmatched performance.

Encased in an 8-pin PDIP package, the TC4423EPA boasts a robust design that can deliver peak output currents of up to 3A, making it an excellent choice for a wide variety of applications, including but not limited to, motor control, power supply modules, and switching power amplifiers. Its latch-up protection ensures device safety against up to 1.5A of reverse current, providing a reliable solution even in harsh operating conditions.

One of the key features of the TC4423EPA is its wide operating voltage range from 4.5V to 18V, enabling it to accommodate various supply levels and ensuring compatibility with numerous system designs. This versatility is further enhanced by its high noise immunity and fast rise and fall times (typically 25 ns), which are crucial for rapid switching applications and minimizing power loss.

The device's inputs are fully protected against electrostatic discharge (ESD) events, with input logic levels that are compatible with standard CMOS or LSTTL outputs. This ensures that the TC4423EPA can be integrated into systems without the need for additional input protection, simplifying design and reducing component count.

Microchip Technology's commitment to quality is evident in the TC4423EPA, which features a temperature range of -40°C to +125°C, allowing for operation in extreme environments. Additionally, the driver is also available in surface-mount packages, offering flexibility for various PCB layouts.

In summary, the TC4423EPA from Microchip Technology is a highly reliable and efficient solution for driving power MOSFETs. Its robust design, combined with high-speed performance and ESD protection, makes it an ideal choice for engineers seeking a durable and high-performing MOSFET driver for their demanding applications.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess