Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Transistor Type 2 NPN Darlington (Dual)
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 150mV @ 15mA, 1.5A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 700 @ 1A, 1V
Power - Max 3.2W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package 10-SIP
Manufacturer Package 10-SIP
RoHS State Request Verification
Win Source Part Number 1260537-STA460C
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Family Name STA460C
Introduction Date March 05, 2001
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STA460C CAD Model

Description

The Sanken STA460C is a dual NPN Darlington transistor with a maximum voltage rating of 60V and a maximum current rating of 6A manufactured by Sanken.

  • Package: Through-hole 10-SIP
  • Maximum Voltage Rating: 60V
  • Maximum Current Rating: 6A
  • Maximum Power Rating: 3.2W
  • Operating Temperature Range: Up to 150°C
  • Other Part Number: SI-8401L

You May Also Be Interested in

NXP / Nexperia
40 V, 200 mA NPN/PNP switching transistor
Lowest to $0.3948
ECAD model for PMBT3946VPN
ON Semiconductor
TRANS NPN/PNP 50V 500MA 6-MCPH
Need more? Email Us
ECAD model for MCH6545-TL-E
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A 6TSSOP
Need more? Email Us
ECAD model for BC847BS,135
Rohm Semiconductor
Trans GP BJT NPN 12V 1.5A 1000mW 6-Pin TUMT / General purpose amplification (12V, 1.5A)
Need more? Email Us
ECAD model for US6X7
NXP / Nexperia
40 V, 200 mA NPN/NPN general-purpose double transistor
Lowest to $0.1207
ECAD model for PMBT3904YS
Yea Shin Technology Co., Ltd
COMPLEMENTARY NPN/PNP TRANSISTOR
Lowest to $0.0246
ECAD model for MMBT3946DW
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Need more? Email Us
ECAD model for STA408A
Rohm Semiconductor
General purpose (dual transistors)
Need more? Email Us
ECAD model for IMT3A
NEC
Need more? Email Us
ECAD model for UPA80GR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention