EN
  • EN
  • DE

NUCLEO-L433RC-P

Part No NUCLEO-L433RC-P
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32L433RC EVAL BRD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197380-NUCLEO-L433RC-P
Manufacturer STMicroelectronics
Category Development Boards, Kits, Programmers -Evaluation Boards - Embedded - MCU, DSP
Package Bulk
Series STM32L4
Product Status Active
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32L433
Mounting Type Fixed
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian NUCLEO-L433RC-P CAD Model

Description

STMicroelectronics NUCLEO-L433RC-P Development Board

The NUCLEO-L433RC-P is a highly versatile development board from STMicroelectronics that allows designers to leverage the features of the STM32L433 microcontroller in the STM32 L4 series. This board is an affordable and flexible way for users to try out new concepts and build prototypes with any STM32 microcontroller, choosing from the various combinations of performance, power consumption, and features.

Key Features

  • STM32L433RCT6 Microcontroller: At the heart of the NUCLEO-L433RC-P is the STM32L433RCT6 microcontroller, which features an ARM Cortex-M4 core with a FPU, running at a frequency of up to 80 MHz. The MCU also has 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a wide range of applications.
  • Arduino Uno V3 Connectivity: The board provides Arduino Uno V3 connectivity support, which allows for easy expansion through a wide variety of specialized add-on boards.
  • ST-LINK/V2-1 Debugger/Programmer: The NUCLEO-L433RC-P includes an integrated ST-LINK/V2-1 debugger/programmer, which eliminates the need for separate probe hardware. This feature also provides a virtual com port, mass storage, and a debug port.
  • Comprehensive Free Software Libraries: Users can take advantage of the comprehensive free software libraries and examples available with the STM32Cube MCU Package, as well as the compatibility with STM32 Nucleo ecosystem.
  • Flexible Power Supply Options: The board can be powered via USB, an external source, or through the Arduino connectors, providing flexibility for various use cases.
  • LEDs and Buttons: The development board includes an LED for power and user LEDs, as well as a reset button and a user button, which can be used for real-time interaction and feedback.

Target Applications

The NUCLEO-L433RC-P is ideal for a wide range of applications, particularly those requiring low power consumption and high performance, such as Internet of Things (IoT) devices, wearable technology, medical equipment, and industrial control systems.

With its rich set of features and development options, the NUCLEO-L433RC-P development board is a great choice for professionals and hobbyists alike who are looking to explore the capabilities of the STM32L4 series microcontrollers in their next project.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess