EN
  • EN
  • DE

NAND512R3A2BZA6

Part No NAND512R3A2BZA6
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 512MBIT 60NS 63VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH - NAND
Memory Size 512Mb (64M x 8)
Access Time 60ns
Supply Voltage - Operating 1.7 V to 1.95 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 63-VFBGA (8.5x15)
Win Source Part Number 059813-NAND512R3A2BZA6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND512R3A2BZA6 CAD Model

Description

STMicroelectronics NAND512R3A2BZA6 NAND Flash Memory

The NAND512R3A2BZA6 is a high-performance NAND Flash memory device produced by STMicroelectronics, a global leader in semiconductor solutions. This memory device is designed to offer a reliable storage solution for a wide range of applications, including embedded systems, mobile devices, solid-state drives, and various industrial applications where data integrity and endurance are paramount.

Key Features:

  • Memory Capacity: The NAND512R3A2BZA6 provides a substantial storage capacity of 512 Mbit, allowing for ample space to store large amounts of data.
  • Technology: Utilizing advanced NAND Flash technology, this device offers fast read and write speeds, as well as excellent endurance and data retention characteristics.
  • Organization: The memory is organized as (2048+64) bytes x 32 pages x 2048 blocks, which facilitates efficient data management and retrieval.
  • Supply Voltage: This memory device operates at a power supply voltage of 3 V, making it suitable for low-power applications.
  • Page Read / Write: The NAND512R3A2BZA6 supports fast page read and write operations, which are essential for high-speed data processing tasks.
  • Block Erase: It features a block erase option that allows for quick and efficient deletion of data, enabling the reuse of memory space.
  • Package: The device comes in a fine pitch ball grid array (FBGA) package, which provides a compact footprint and reliable connectivity for PCB integration.
  • Operating Temperature: It is designed to operate within an industrial temperature range, ensuring stable performance under varying environmental conditions.
  • Compatibility: The NAND512R3A2BZA6 is compatible with industry-standard interfaces and command sets, making it easy to integrate into existing systems.

Applications:

The versatility of the NAND512R3A2BZA6 NAND Flash memory makes it an ideal choice for a multitude of applications. It is particularly well-suited for use in embedded systems where long-term reliability is crucial, such as automotive electronics, industrial control systems, and IoT devices. Additionally, its high-speed data transfer capabilities make it a preferred option for consumer electronics, such as digital cameras, MP3 players, and handheld gaming consoles.

STMicroelectronics' commitment to quality and innovation ensures that the NAND512R3A2BZA6 is a memory device that can meet the demands of your most challenging applications, providing a balance of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1827 $60.4713
45+ $2.6116 $117.5220
69+ $2.5299 $174.5631
95+ $2.4483 $232.5885
123+ $2.3667 $291.1041
164+ $2.1219 $347.9916
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess