EN
  • EN
  • DE

M27C4001-80N6

Part No M27C4001-80N6
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM 4MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 80 ns 32-TSOP
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name M27C4001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.32.0061
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924776-M27C4001-80N6
Ultra Librarian 3D Model Ultra Librarian M27C4001-80N6 CAD Model

Description

STMicroelectronics M27C4001-80N6 EPROM Overview

The M27C4001-80N6 is a high-speed 4 Mbit (4,194,304 bits) EPROM (Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer STMicroelectronics. This device is designed for applications requiring storage and retrieval of data without power. It is particularly well-suited for use in a wide range of computing systems, embedded processors, and other electronic devices where reliable and durable non-volatile memory storage is essential.

Key Features of M27C4001-80N6

  • Memory Capacity: The device offers a substantial 4 Mb of memory, organized as 512K x 8 bits, providing ample space for firmware storage, boot code, or other critical data.
  • Access Time: With an access time of 80ns, the M27C4001-80N6 provides quick data retrieval, ensuring efficient operation in time-sensitive applications.
  • Programming Voltage: The memory can be electrically programmed with a 12.75V ± 0.25V programming supply voltage, which is standard for EPROM technologies.
  • Single 5V Reading Voltage: For read operations, the device operates at a single 5V power supply, making it compatible with most logic levels and easy to integrate into existing designs.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for use in harsh environments.
  • Package: It comes in a convenient 32-pin DIP (Dual In-line Package), which is widely used in the industry and allows for easy insertion into standard sockets.

Applications of M27C4001-80N6

The M27C4001-80N6 is versatile and can be used in various applications, including:

  • Embedded systems
  • Microcontroller units (MCUs)
  • Personal computers
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics

The reliability and quality of STMicroelectronics' products, combined with the feature set of the M27C4001-80N6, make it an excellent choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess