EN
  • EN
  • DE

STK681-332GEVB

Part No STK681-332GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR STK681-332-E  /  STK681-332-E Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK681-332-E
Supplied Contents Board(s)
Base Product Number STK681
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names STK681332GEVB,STK681-332GEVBOS
Standard Package 1
Win Source Part Number 998595-STK681-332GEVB
Ultra Librarian 3D Model Ultra Librarian STK681-332GEVB CAD Model

Description

ON Semiconductor STK681-332GEVB Evaluation Board

The STK681-332GEVB from ON Semiconductor is a comprehensive evaluation board designed for engineers and developers to assess the performance and characteristics of the STK681-332 motor driver IC. This evaluation board facilitates the testing and development of motor control applications, particularly for unipolar stepper motors.

Key Features

  • Integrated Motor Driver: The STK681-332 IC is an efficient unipolar stepper motor driver with a built-in micro-stepping controller, capable of driving motors with a wide range of voltages and currents.
  • Flexible Voltage Range: The board operates within a voltage range of 10V to 29V, accommodating various types of stepper motors for different applications.
  • High Current Capability: It can deliver a maximum continuous current of up to 3A, making it suitable for driving medium to high power stepper motors.
  • Micro-Stepping Support: The evaluation board supports micro-stepping, which allows for smoother and more precise motor control and positioning.
  • Thermal Protection: The STK681-332 IC includes thermal shutdown and overcurrent protection features, ensuring the safety and longevity of the motor and the driver.
  • LED Indicators: On-board LEDs provide visual feedback for power status, motor operation, and fault conditions, aiding in quick diagnostics.
  • Easy-to-Use Interface: The board has been designed with user-friendliness in mind, featuring accessible terminals and connectors for motor, power, and control signal connections.

Applications

The STK681-332GEVB is ideal for a wide range of applications that require precise and reliable stepper motor control, such as:

  • Office automation machines
  • Industrial equipment
  • Robotics
  • Medical devices
  • 3D printers

Conclusion

ON Semiconductor's STK681-332GEVB evaluation board is a versatile and powerful tool for engineers looking to develop or test stepper motor control systems. With its robust design, comprehensive protection features, and support for micro-stepping, it offers an excellent platform for creating efficient and precise motor control solutions.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess