EN
  • EN
  • DE

M24128-DRMF3TG/K

Part No M24128-DRMF3TG/K
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC EEPROM 128KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-UFDFPN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UFDFPN (2x3)
Base Product Number M24128
Other Names 497-15354-1,497-15354-2,497-15354-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254110-M24128-DRMF3TG/K
Ultra Librarian 3D Model Ultra Librarian M24128-DRMF3TG/K CAD Model

Description

The M24128-DRMF3TG/K from STMicroelectronics is a high-performance, 128-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device. This non-volatile memory module is part of ST's M24 series, designed to provide flexible data storage solutions in complex industrial and consumer applications where reliable and efficient data storage is crucial.

Key Features

  • Memory Size: 128-Kbits of EEPROM, allowing for the storage of configuration settings, calibration data, user interface parameters, and small application logs.
  • Interface: I²C serial interface, supporting both the standard mode (100 kHz) and fast mode (400 kHz) to ensure compatibility with a wide range of microcontroller products.
  • Write Cycle Times: Fast write cycle times with byte and page write capability (up to 64 bytes), enabling efficient data management and minimal downtime for write operations.
  • Write Protect: A hardware write protect pin is available to prevent inadvertent writes, ensuring data integrity and protection against corruption.
  • Supply Voltage Range: Operates across a wide range of supply voltages from 1.8V to 5.5V, making it suitable for various power environments and battery-operated systems.
  • Temperature Range: Industrial temperature range (-40°C to +85°C) ensures reliable operation even in harsh environmental conditions.
  • Endurance: High endurance with 1 million write cycles and a data retention period of 40 years, guaranteeing long-term reliability of the stored data.
  • Packaging: Available in a compact, RoHS-compliant 8-pin TSSOP package, facilitating easy integration into space-constrained designs.

Applications

The M24128-DRMF3TG/K EEPROM is ideal for a variety of applications, including:

  • Industrial and medical equipment
  • Consumer electronics
  • Automotive systems
  • Smart metering
  • Portable devices

With its robust design and comprehensive feature set, the M24128-DRMF3TG/K from STMicroelectronics is a versatile memory solution that meets the demanding requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9847 $51.6022
62+ $1.6285 $100.9670
96+ $1.5776 $151.4496
132+ $1.5267 $201.5244
170+ $1.4758 $250.8860
227+ $1.3232 $300.3664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess