EN
  • EN
  • DE

MCP251863T-E/SS

Part No MCP251863T-E/SS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description STAND-ALONE LOW POWER CAN FD CON / CAN Controller CAN 2.0 SPI Interface 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol CAN
Function Controller
Interface SPI
Standards CAN 2.0
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1350953-MCP251863T-E/SS
Ultra Librarian 3D Model Ultra Librarian MCP251863T-E/SS CAD Model

Description

Microchip Technology MCP251863T-E/SS CAN Controller

The MCP251863T-E/SS is a high-performance CAN (Controller Area Network) transceiver produced by Microchip Technology. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed with the latest technology, it is suitable for automotive and industrial applications that require reliable data communication with minimal electromagnetic emissions and immunity against interference.

This transceiver is designed to operate in high-speed CAN systems, up to 1 Mb/s. It also offers various features that ensure robust communication in harsh environments. The MCP251863T-E/SS comes in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Key Features:

  • High-Speed CAN Interface: Supports CAN protocols up to 1 Mb/s, making it suitable for a wide range of high-speed applications.
  • Low Electromagnetic Emission (EME): This device is designed to minimize EME, which is critical for applications sensitive to electrical noise.
  • Robust Against Interference: With its high electromagnetic immunity (EMI), the MCP251863T-E/SS can withstand harsh electrical environments, ensuring reliable communication.
  • Thermal Protection: It includes features such as thermal shutdown protection to prevent damage from overheating.
  • Wide Operating Voltage Range: The device can operate from a wide range of supply voltages, accommodating various application requirements.
  • Low Power Consumption: The transceiver has a low current standby operation mode, which is essential for power-sensitive applications.

The MCP251863T-E/SS is not just a CAN transceiver; it is a testament to Microchip Technology's commitment to providing robust and reliable communication solutions. Whether it's automotive electronics, industrial automation, or any system requiring a dependable CAN interface, this transceiver stands out as a top choice for engineers and designers.

Overall, the MCP251863T-E/SS from Microchip Technology is a versatile and durable component that ensures stable and efficient data exchange across CAN networks, making it a vital part of any system it is integrated into.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0065 $50.1625
61+ $1.6463 $100.4243
95+ $1.5949 $151.5155
130+ $1.5434 $200.6420
168+ $1.4920 $250.6560
225+ $1.3377 $300.9825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,565 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess