EN
  • EN
  • DE

CMM-4030D-261-I2S-TR

Part No CMM-4030D-261-I2S-TR
Manufacturer CUI Inc.
Catalog Microphones
Description MIC MEMS DIGITAL I2S OMNI -26DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201761-CMM-4030D-261-I2S-TR
Win Source Part Number Cross
Manufacturer CUI Devices
Category Audio Products Microphones
Series CMM
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Last Time Buy
Type MEMS (Silicon)
Output Type Digital, I²S
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -26dB ±1dB
Ultra Librarian 3D Model Ultra Librarian CMM-4030D-261-I2S-TR CAD Model

Description

CUI Devices presents the CMM series MEMS (Silicon) microphone for audio applications.

  • Frequency Range: 100Hz to 10kHz
  • Output: digital output in I²S format
  • Directionality: omnidirectional
  • Sensitivity: -26dB ±1dB
  • Packaging: tape & reel packaging
  • Series: CMM series
  • Manufacturer: CUI Devices

You May Also Be Interested in

Analog Devices Inc.
Lowest to $2.6115
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Knowles
MICROPHONE
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.5188
Analog Devices Inc.
Need more? Email Us
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess