EN
  • EN
  • DE

STEVAL-ISB006V1

Part No STEVAL-ISB006V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Battery Charger
Embedded No
Utilized IC / Part STW4102
Primary Attributes Li-Ion / Li-Pol (1 Cell)
Supplied Contents Board(s)
Other Names 497-8338,1805-STEVAL-ISB006V1,1026-STEVAL-ISB006V1,-497-8338
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1284627-STEVAL-ISB006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISB006V1 CAD Model

Description

STEVAL-ISB006V1 - STMicroelectronics Wireless Charging Evaluation Board

The STEVAL-ISB006V1 is a state-of-the-art evaluation board designed by STMicroelectronics to demonstrate the capabilities of wireless charging technology in consumer electronics. This innovative product is aimed at developers and engineers seeking to incorporate wireless power solutions into their designs. The board is based on the Qi wireless charging standard, which ensures compatibility with a wide range of devices and accessories.

At the heart of the STEVAL-ISB006V1 is STMicroelectronics' cutting-edge chipset, designed to deliver efficient and reliable wireless power transfer. The board supports a 5W power transfer capability, making it suitable for a variety of applications including smartphones, wearables, and other small electronics that require wireless charging.

The evaluation board comes with a comprehensive set of features that allow for thorough testing and optimization of wireless charging systems. It includes a transmitter unit and a receiver unit, enabling users to simulate a complete wireless charging scenario. The board is also equipped with LED indicators that provide visual feedback on the charging status and power level.

With its user-friendly interface, the STEVAL-ISB006V1 allows for easy monitoring and control of the charging process. Developers can adjust various parameters, such as the resonance frequency and duty cycle, to optimize the charging efficiency for different devices. The evaluation board also includes over-temperature and over-voltage protection features, ensuring safe operation during testing.

The STEVAL-ISB006V1 is compatible with STMicroelectronics' software tools, which offer additional resources for customization and development. These tools assist in fine-tuning the performance of the wireless charging system and in integrating it seamlessly into the final product design.

Overall, the STEVAL-ISB006V1 evaluation board is an excellent tool for any professional looking to explore the potential of wireless charging technology. Its robust design, comprehensive features, and compatibility with industry standards make it a valuable asset in the development of next-generation wireless power solutions.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess