EN
  • EN
  • DE

STEVAL-SPIN3204

Part No STEVAL-SPIN3204
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STSPIN32F0B
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs, Test Points
Base Product Number STEVAL
Other Names 497-19512
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1284565-STEVAL-SPIN3204
Ultra Librarian 3D Model Ultra Librarian STEVAL-SPIN3204 CAD Model

Description

Introducing the STEVAL-SPIN3204 from STMicroelectronics

The STEVAL-SPIN3204 is an advanced motor control module designed by STMicroelectronics, a leader in the semiconductor industry. This compact and versatile evaluation board is specifically engineered for high-performance motor driving applications that require precise control and efficient power management.

Key Features of the STEVAL-SPIN3204

  • Powerful Motor Driver: The board is built around the STSPIN32F0A, an integrated motor driver that combines a triple half-bridge gate driver and an STM32F0 microcontroller. This integration allows for superior motor control with reduced design complexity.
  • Versatile Motor Types: It supports various motor types, including three-phase brushless DC (BLDC) motors, making it a flexible solution for a wide range of applications.
  • Advanced Control Algorithms: With the embedded STM32F0 microcontroller, developers can implement sophisticated control algorithms such as Field Oriented Control (FOC) for high-efficiency motor operation.
  • Wide Voltage Range: The board operates over a wide voltage range from 7 V to 45 V, catering to a broad spectrum of industrial and consumer applications.
  • Comprehensive Development Ecosystem: The STEVAL-SPIN3204 is supported by the extensive ST development ecosystem, including software tools, firmware libraries, and community support, which accelerates the development process.

Application Areas

The STEVAL-SPIN3204 is ideal for applications that demand high precision and efficiency in motor control, such as:

  • Home appliances (e.g., washing machines, refrigerators)
  • Automated guided vehicles (AGVs)
  • Industrial automation systems
  • Drones and robotic systems
  • Medical equipment

Design Support and Resources

STMicroelectronics provides a comprehensive suite of technical resources to support the STEVAL-SPIN3204, including detailed datasheets, application notes, and user manuals. Developers can also take advantage of the STM32Cube software development platform, which includes a HAL library, middleware components, and example projects to jumpstart the development process.

With its robust design, flexible motor type support, and extensive development resources, the STEVAL-SPIN3204 is an excellent choice for engineers and developers looking to harness the power of advanced motor control in their next project.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess