Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 3.3 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 240 ns
Current - Reverse Leakage @ Vr 100 µA @ 1200 V
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT15DQ120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names APT15DQ120BGMI,APT15DQ120BGMI-ND
Standard Package 1
Win Source Part Number 987780-APT15DQ120BG
Ultra Librarian 3D Model Ultra Librarian APT15DQ120BG CAD Model

Description

The APT15DQ120BG is a state-of-the-art silicon carbide (SiC) Schottky diode from Microchip Technology, designed to offer superior performance in high-frequency and high-efficiency applications. This diode is part of Microchip's comprehensive portfolio of power management solutions, catering to the increasing demand for energy-efficient power conversion in a wide range of electronic systems.

Key Features:

  • High Voltage Capability: With a 1200V rating, the APT15DQ120BG is well-suited for applications requiring high breakdown voltage and robust performance in harsh electrical environments.
  • Low Forward Voltage Drop (Vf): The low Vf of this Schottky diode ensures reduced power losses and improved system efficiency, which is critical for applications such as power supplies and inverters.
  • Fast Switching Speed: The APT15DQ120BG boasts fast switching capabilities, which minimizes switching losses and allows for higher frequency operation in power conversion systems.
  • Zero Reverse Recovery Charge (Qrr): The absence of reverse recovery charge results in reduced switching noise and lower electromagnetic interference (EMI), making the diode ideal for noise-sensitive applications.
  • High-Temperature Operation: This diode is designed to operate reliably at high junction temperatures, extending the range of potential applications to include industrial and automotive environments where high ambient temperatures are common.
  • TO-247 Package: The APT15DQ120BG comes in a TO-247 package, which provides excellent thermal performance and is suitable for high-power applications.

Applications:

The versatility of the APT15DQ120BG allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters and converters
  • Electric vehicle (EV) charging stations
  • Photovoltaic (PV) inverters
  • Uninterruptible Power Supplies (UPS)

With its combination of high-performance characteristics, the APT15DQ120BG from Microchip Technology is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5423 $53.1345
35+ $2.9065 $101.7275
54+ $2.8157 $152.0478
74+ $2.7249 $201.6426
95+ $2.6340 $250.2300
128+ $2.3616 $302.2848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,840 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention