EN
  • EN
  • DE

MC24C01-WMN6P

Part No MC24C01-WMN6P
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1351+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 754741-MC24C01-WMN6P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC24C01-WMN6P CAD Model

Description

MC24C01-WMN6P - STMicroelectronics EEPROM

The MC24C01-WMN6P is a 1 Kbit serial EEPROM memory chip from STMicroelectronics, designed for optimal flexibility and efficiency in various data storage applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device operates on a single supply voltage range from 2.5V to 5.5V, making it suitable for a wide array of products that require non-volatile memory storage.

With a memory density of 1 Kbit, it is organized as 128 x 8 bits, which allows for the storage of configuration data, calibration parameters, or small application datasets. The MC24C01-WMN6P utilizes the I²C serial interface for communication, supporting a bidirectional two-wire bus and data transfer protocol that is widely used for short-distance, intra-board communication. This feature ensures compatibility with a vast range of microcontrollers and processors.

The device is housed in a compact SOIC-8 package, which is an industry-standard size, making it easy to integrate into existing and new circuit designs. Its small footprint is particularly advantageous for space-constrained applications, such as portable devices and embedded systems.

STMicroelectronics has equipped the MC24C01-WMN6P with a write control feature, which includes both hardware and software write protection. This ensures data integrity by preventing accidental data alteration. The EEPROM also supports a write cycle time of 5 ms, allowing rapid data updates and minimizing downtime for the host system during write operations.

Additional features of the MC24C01-WMN6P include a high reliability with an endurance of 1 million write cycles and a data retention period of 40 years. This level of durability and longevity makes it an excellent choice for applications where data must be preserved over extended periods, even in the absence of power.

In summary, the MC24C01-WMN6P from STMicroelectronics is a highly reliable and versatile EEPROM memory solution, offering the ease of integration, data security, and endurance needed for modern electronic applications. Its standard package, low power consumption, and robust interface make it an ideal choice for designers looking to add non-volatile memory to their systems.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess