EN
  • EN
  • DE

SY10EL16VKC

Part No SY10EL16VKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description 5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 5V/3.3V 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Resolution 1
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 10EL16
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262946-SY10EL16VKC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EL16VKC CAD Model

Description

Microchip Technology's SY10EL16VKC - High-Speed Differential Receiver

The SY10EL16VKC from Microchip Technology is a high-performance, precision differential receiver designed to meet the rigorous demands of high-speed data communication systems. This product belongs to the SY10 series, which is renowned for its exceptional signal integrity and reliability in challenging environments. The SY10EL16VKC is a versatile component that is well-suited for applications requiring fast data rates and minimal signal distortion.

Key Features

  • High-Speed Performance: The device is capable of handling data rates exceeding 3.2 Gb/s, making it an excellent choice for high-speed data transmission applications.
  • Differential Design: Its differential inputs and outputs ensure reduced electromagnetic interference (EMI) and increased noise immunity, critical for maintaining signal integrity in noisy environments.
  • PECL Outputs: The SY10EL16VKC features positive emitter-coupled logic (PECL) outputs, which offer fast switching times and are compatible with standard PECL-operated components.
  • Power Supply Flexibility: It operates over a wide range of power supplies from 4.2V to 5.5V, providing flexibility in system power design.
  • Temperature Range: The device is rated for industrial temperature ranges, ensuring reliable operation from -40°C to +85°C.

Applications

The SY10EL16VKC is ideal for a variety of high-speed applications including, but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • SONET/SDH systems
  • Gigabit Ethernet and Fiber Channel systems
  • Clock distribution networks

Quality and Reliability

Microchip Technology's commitment to quality ensures that the SY10EL16VKC differential receiver is manufactured to the highest standards. The device is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. With its robust design and stringent quality control, the SY10EL16VKC is a reliable choice for designers looking to incorporate a high-speed differential receiver into their systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the comprehensive datasheets and support documentation available on the Microchip Technology website.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1861 $60.5359
45+ $2.6142 $117.6390
69+ $2.5326 $174.7494
95+ $2.4509 $232.8355
122+ $2.3691 $289.0302
164+ $2.1240 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess