EN
  • EN
  • DE

M93C86-WMN6T

Part No M93C86-WMN6T
Manufacturer STMicroelectronics
Catalog Memory
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit (8-bit or 16-bit wide) MICROWIRE Serial Access EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211229-M93C86-WMN6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C86-WMN6T CAD Model

Description

Product Overview: M93C86-WMN6T by STMicroelectronics

The M93C86-WMN6T is a robust and versatile 16-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This memory component is part of the M93C86 family, which is specifically engineered for advanced data storage solutions that require low-power and high-reliability.

Key Features

  • Memory Capacity: The device boasts a 16-Kbit memory capacity, which is organized as either 2,048 x 8 bits or 1,024 x 16 bits, depending on the mode of operation. This provides ample space for data storage in a variety of applications.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it suitable for low-voltage applications and compatible with various logic levels.
  • Communication Interface: The M93C86-WMN6T communicates via a Serial Peripheral Interface (SPI), ensuring fast and reliable data transfer with microcontrollers and other digital systems.
  • Write Cycle Time: The EEPROM features a rapid write cycle time of 5ms, allowing for quick data updates and minimal system downtime during write operations.
  • Endurance: With an endurance of 1 million write cycles and a data retention period of 40 years, the device provides a stable and durable solution for data storage requirements.
  • Package: The component comes in a compact SO-8N package, which is suitable for space-constrained applications and ensures ease of integration into various circuit designs.
  • Temperature Range: The EEPROM operates over an industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.

Applications

The M93C86-WMN6T is ideal for use in a wide array of applications that require reliable non-volatile memory storage. Its high endurance and wide operating temperature range make it suitable for industrial control systems, automotive applications, portable devices, and medical equipment. It is also commonly used in consumer electronics, such as in personal computers, smart cards, and gaming devices, where data integrity and component reliability are of paramount importance.

STMicroelectronics' commitment to quality ensures that the M93C86-WMN6T EEPROM meets the stringent requirements of modern electronic systems, providing designers with a dependable and efficient data storage solution.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2695 $51.2050
455+ $0.2212 $100.6460
700+ $0.2143 $150.0100
965+ $0.2074 $200.1410
1,250+ $0.2004 $250.5000
1,670+ $0.1797 $300.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,550 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess