EN
  • EN
  • DE

M93C66-WMN3TP/S

Part No M93C66-WMN3TP/S
Manufacturer STMicroelectronics
Catalog EEPROM
Description 16 Kbit, 8 Kbit, 4 Kbit, 2 Kbit and 1 Kbit (8-bit or 16-bit wide) MICROWIRE? serial access EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309152-M93C66-WMN3TP/S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C66-WMN3TP/S CAD Model

Description

Product Overview: M93C66-WMN3TP/S

The M93C66-WMN3TP/S is a high-performance 4Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by STMicroelectronics. This device is part of ST's M93C series and is tailored for flexible, non-volatile storage applications where reliable and efficient data storage is crucial.

Key Features

  • Memory Size: The EEPROM comes with a 4Kbit storage capacity, which is organized as 256 x 16-bit or 512 x 8-bit, selectable through an external instruction.
  • Serial Interface: It operates through a Serial Peripheral Interface (SPI) bus, which ensures compatibility with a wide range of microcontrollers and is easy to integrate into various system designs.
  • Write Protection: The device features write control instructions, providing the option to protect the entire memory array or just a portion of it, ensuring data integrity and preventing accidental data overwrites or erasure.
  • Low Power Consumption: Designed for power-sensitive applications, the M93C66-WMN3TP/S offers low power consumption, making it ideal for battery-operated and portable devices.
  • Wide Operating Voltage Range: The EEPROM operates across a wide voltage range from 2.5V to 5.5V, accommodating various levels of power supply and system requirements.
  • Extended Temperature Range: It is specified for an extended temperature range from -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.

Applications

The M93C66-WMN3TP/S is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Telecommunication devices

Package Information

The device is available in an SO-8N package, which is a small outline package that is both space-saving and suitable for automated assembly processes. Its compact size and SPI compatibility make it an excellent choice for applications where board space is at a premium and serial communication is preferred.

Conclusion

The M93C66-WMN3TP/S from STMicroelectronics represents a reliable and efficient solution for system designers looking to incorporate non-volatile memory into their products. Its combination of features, such as write protection and low power consumption, along with its robustness over a wide range of operating conditions, makes it an ideal choice for a multitude of applications where data security and storage stability are paramount.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess