EN
  • EN
  • DE

M93C46-WMN6P

Part No M93C46-WMN6P
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 1KBIT 2MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8, 64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 037263-M93C46-WMN6P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C46-WMN6P CAD Model

Description

The M93C46-WMN6P is a robust, high-performance 1 Kbit (128 x 8 or 64 x 16) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics. Designed for applications that require reliable data storage and retrieval, this EEPROM offers a flexible, non-volatile storage solution that can retain data even after power-off.

Key Features

  • Memory Size: 1 Kbit with an organization of 128 x 8 bits or 64 x 16 bits, selectable through the ORG pin.
  • Write Cycle Time: Fast write cycle time of 5ms max, enabling efficient data management and storage.
  • Serial Interface: Two-wire Serial Interface bus, I2C compatible, ensures simple integration into a variety of design architectures.
  • Operating Voltage: Wide range of operating voltage from 2.5V to 5.5V, suitable for diverse applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh operating environments.
  • Write Protect: Includes a Write Control instruction to enable or disable the Write Protection feature, safeguarding your data against unintended alterations.
  • Endurance: High reliability with 1 million write cycles and a data retention period of 40 years.
  • Package: Available in an 8-lead Mini SO8N package, providing a compact footprint for space-constrained applications.

Applications

The M93C46-WMN6P EEPROM is ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Portable devices
  • Medical devices
  • Smart cards

Conclusion

The M93C46-WMN6P from STMicroelectronics is a versatile and reliable EEPROM chip that provides secure and persistent storage solutions for a multitude of electronic applications. Its robust feature set, including a wide voltage range, industrial temperature tolerance, and high endurance levels, make it an excellent choice for designers who require a dependable non-volatile memory component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess