The M93C46-MN6/FSMC is a robust and versatile serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a global leader in semiconductor solutions. This product is designed to provide flexible non-volatile memory storage for a wide range of applications, including industrial, automotive, and consumer electronics.
Key Features
- Memory Size: The device offers a 1-Kbit (128 x 8 or 64 x 16) memory capacity, which is ideal for storing configuration parameters, calibration data, or small application programs.
- Serial Interface: It supports a serial MICROWIRE bus interface, ensuring easy integration with most microcontrollers and allowing for simple, efficient communication protocols.
- Operating Voltage: The EEPROM operates across a wide voltage range, typically from 2.5V to 5.5V, making it suitable for various power supply conditions.
- Write Protection: It includes a write protect feature that helps prevent accidental data overwrites and ensures data integrity during critical operations.
- Endurance: The device guarantees an impressive data retention period and is rated for 1 million write cycles, ensuring long-term reliability of the stored information.
- Temperature Range: With an operational temperature range from -40°C to +85°C, the M93C46-MN6/FSMC is capable of performing in extreme environmental conditions.
Applications
The M93C46-MN6/FSMC is suitable for a variety of applications that require low-power and reliable non-volatile memory storage. Common applications include:
- Industrial control systems
- Automotive systems
- Portable consumer devices
- Medical devices
- Smart cards
Quality and Support
STMicroelectronics is committed to providing high-quality products and offers comprehensive technical support for the M93C46-MN6/FSMC. The device is manufactured under stringent quality control processes and is compliant with the relevant industry standards, ensuring reliability and performance for critical applications.