EN
  • EN
  • DE

M74HCT14RM14TR

Part No M74HCT14RM14TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308980-M74HCT14RM14TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HCT14RM14TR CAD Model

Description

Introduction to STMicroelectronics M74HCT14RM14TR

The M74HCT14RM14TR is a high-performance integrated circuit from STMicroelectronics, designed to cater to a wide range of electronic applications. This device belongs to the HCT (High-Speed CMOS) family, which combines the speed of CMOS with the low power consumption of TTL, making it an ideal choice for interfacing with TTL levels.

Key Features

  • Logic Type: The M74HCT14RM14TR is a Schmitt trigger inverter, which means it is designed to provide hysteresis in its transition from high to low output and vice versa. This feature helps to eliminate noise on the input signal, providing a cleaner output.
  • Package: It comes in a compact and efficient SO-14 package, which is a small outline package with 14 leads, suitable for surface mounting on printed circuit boards (PCBs).
  • Temperature Range: The device operates over an extended temperature range from -55°C to +125°C, ensuring reliability and performance even under extreme conditions.
  • Power Supply: It has a wide operating voltage range of 4.5V to 5.5V, making it compatible with standard TTL power levels.
  • Speed: The M74HCT14RM14TR boasts high-speed performance, which is a hallmark of the HCT family, providing swift and efficient signal processing capabilities.
  • Inputs: This IC features inputs that are fully compatible with LSTTL output levels, allowing for easy integration into existing digital systems.

Applications

The M74HCT14RM14TR is versatile and can be used in a variety of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic circuitry
  • Pulse generation
  • Control systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M74HCT14RM14TR is no exception. The device is manufactured to high standards, ensuring consistent performance and reliability. It is also compliant with RoHS (Restriction of Hazardous Substances), which means it meets environmental standards by minimizing the use of hazardous materials.

In summary, the M74HCT14RM14TR from STMicroelectronics is a robust and reliable component that provides the functionality needed for complex electronic systems. Its compatibility with TTL levels, combined with high-speed operation and a wide operating temperature range, makes it an excellent choice for designers looking for a high-quality Schmitt trigger inverter.

You May Also Be Interested in

NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess