Product Overview: M74HCT04RM13TR
The M74HCT04RM13TR is a high-performance integrated circuit produced by the renowned semiconductor manufacturer, STMicroelectronics. This IC is part of the HCT (High-speed CMOS logic) family and is specifically designed to meet the requirements of both high-speed and low-power applications. The device is particularly suited for interfacing with standard NMOS components, thanks to its TTL-level compatibility.
Key Features
- Logic Type: The M74HCT04RM13TR is a Hex Inverter, featuring six independent inverter gates that provide the logical inversion function.
- High-Speed Performance: This IC offers a balanced propagation delay and transition times, making it an ideal choice for high-speed operations.
- Low Power Consumption: It is optimized for low power consumption, which is critical for battery-operated and power-sensitive designs.
- Compatibility: It is fully compatible with TTL logic levels, allowing for easy integration with existing TTL-based systems.
- Operating Voltage: The device operates within a wide range of supply voltages from 4.5V to 5.5V, accommodating various application needs.
Package and Quality
The M74HCT04RM13TR comes in a compact SMD package, specifically in the SO-14 (Small Outline Package with 14 leads) form factor. This packaging is suitable for automated assembly processes and helps to save space on printed circuit boards (PCBs). Additionally, the product is provided in tape and reel packaging, facilitating efficient pick-and-place operations during the manufacturing process.
Applications
Due to its versatile nature, the M74HCT04RM13TR can be used in a wide array of applications. These include:
- Waveform generation
- Signal processing
- Logic level conversion
- Function generation
- Embedded systems
- Telecommunications
- Computing equipment
Reliability and Compliance
STMicroelectronics ensures that the M74HCT04RM13TR meets the highest quality and reliability standards. The product is compliant with RoHS (Restriction of Hazardous Substances) and adheres to international manufacturing standards, ensuring its suitability for deployment in a global market.
For engineers and designers looking for a reliable and efficient hex inverter, the M74HCT04RM13TR from STMicroelectronics offers an excellent balance of performance, power consumption, and ease of integration.