EN
  • EN
  • DE

M74HC563RM13TR

Part No M74HC563RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC DTYPE LATCH 3-ST OCTAL 20SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 1065363-M74HC563RM13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC563RM13TR CAD Model

Description

Product Overview: M74HC563RM13TR from STMicroelectronics

The M74HC563RM13TR is a high-speed CMOS octal D-type transparent latch with 3-state outputs, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is part of the HC family, which is well-known for its robustness and compatibility with standard CMOS, NMOS, and TTL logic levels. The M74HC563RM13TR is an essential component for various digital applications where the storage and isolation of data are required.

Key Features

  • High-Speed Performance: The M74HC563RM13TR operates at a high speed, which is crucial for applications requiring fast data processing and minimal propagation delay.
  • Low Power Consumption: Designed with CMOS technology, the device has a low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device can function over a broad voltage range from 2V to 6V, providing design flexibility for various system voltage requirements.
  • 3-State Outputs: The octal D-type latches feature 3-state outputs which allow for connection to a bus without interfering with other components. This is particularly useful in bus-oriented systems.
  • Transparent Latches: The transparent nature of the latches means that while the Latch Enable (LE) input is high, the Q outputs follow the data (D) inputs. This allows for real-time tracking of the input data.
  • High Noise Immunity: The M74HC563RM13TR has a high noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.

Applications

The versatility of the M74HC563RM13TR makes it suitable for a wide range of applications, including:

  • Data storage and buffering in computer systems and peripherals
  • Communication systems requiring data isolation and temporary data storage
  • Industrial control systems where data integrity is paramount
  • Complex digital systems requiring bus interface capability

Quality and Reliability

STMicroelectronics ensures that the M74HC563RM13TR meets the highest quality and reliability standards. The device is available in a surface-mount package, specifically in the TSSOP20 format (RM13TR), which is suitable for automated assembly processes and space-constrained applications. With its robust design and ST's commitment to quality, this product offers a reliable solution for designers looking to incorporate a high-performance octal latch into their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess