EN
  • EN
  • DE

74ALVCH162601DGG

Part No 74ALVCH162601DGG
Manufacturer Nexperia USA Inc.
Catalog Logic - Universal Bus Functions
Description NOW NEXPERIA 74ALVCH162601DGG -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Standard Package 334 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 548255-74ALVCH162601DGG
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162601DGG CAD Model

Description

The Nexperia USA Inc. 74ALVCH162601DGG is a 18-bit universal bus transceiver with 3-state outputs. This device is part of the ALVCH family of logic devices, known for their high speed and low voltage operation. It is commonly used in applications requiring high-performance data transmission.

Applications:

  • Memory Interfacing
  • Bus Driving
  • Data Multiplexing
  • Level Shifting
  • General-Purpose Logic

Features:

  • 18-bit Bus Transceiver
  • 3-State Outputs
  • Low Voltage Operation (3.3V)
  • High Speed: tpd = 2.7 ns (typical)
  • Low Noise

Benefits:

  • High-speed data transmission
  • Bidirectional data flow
  • Reduced power consumption
  • Improved signal integrity
  • Simplified system design

Additional Details:

The 74ALVCH162601DGG's 3-state outputs allow for multiple devices to share the same bus without contention. The low voltage operation makes it suitable for battery-powered and low-power applications. The high-speed performance ensures that data can be transmitted quickly and efficiently. Nexperia's ALVCH family is designed to minimize noise and signal distortion, ensuring the integrity of the transmitted data. The device is typically packaged in a TSSOP (Thin Shrink Small Outline Package) or similar surface-mount package, making it easy to integrate into modern electronic designs. It is often used as a buffer, a level translator, or a multiplexer. The 74ALVCH162601DGG provides reliable, high-performance data transmission in demanding applications. The direction of data flow is controlled by one or more direction pins, allowing for flexible use in various system architectures.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $11.2636
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7738 $64.6428
14+ $8.8404 $123.7656
21+ $8.5643 $179.8503
28+ $8.2871 $232.0388
37+ $8.0111 $296.4107
49+ $7.1829 $351.9621
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess