Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 11.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74ACT574
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577461-CD74ACT574M
Ultra Librarian 3D Model Ultra Librarian CD74ACT574M CAD Model

Description

The CD74ACT574M is a high-speed Octal D-Type Flip-Flop integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device features eight edge-triggered D-type flip-flops with a common clock (CP) and output enable (OE) in a 20-pin SOIC package. The flip-flops transition on the positive-going edge of the clock signal, ensuring synchronous operation for all bits.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs.
  • Operating Voltage: Ranges from 4.5V to 5.5V, making it compatible with TTL logic levels.
  • High-Speed Performance: Capable of operating at speeds up to 150 MHz, providing fast response and data throughput.
  • Output Drive Capability: Can drive up to 24mA at the outputs, allowing for direct interfacing with bus-oriented systems.
  • Low Power Consumption: IC technology optimized for reduced power consumption without sacrificing speed.
  • 3-State Outputs: Facilitates bus buffering, with the outputs going into a high-impedance state when OE is high.
  • Package: Supplied in a space-saving 20-pin SOIC package that is suitable for surface mounting.

Applications:

The CD74ACT574M is ideal for a range of digital applications where high-speed, reliable data storage is necessary. It is commonly used in:

  • Data storage and transfer
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the CD74ACT574M is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in your applications. Whether you're designing complex digital systems or simple logic controls, the CD74ACT574M provides the reliability and functionality you need.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HC112ADG
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ECAD model for 74AHC74PW-Q100J
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HC374DB,118
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for MC74VHC574DTG
Texas Instruments
8-Bit Register
Lowest to $0.9542
ECAD model for CY74FCT377ATQCT
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 54FCT374CTDB
Nexperia USA Inc.
IC FF D-TYPE SGL 10-BIT 24-SSOP
Need more? Email Us
ECAD model for 74ABT821DB,112
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC374DWG
Analog Devices Inc.
IC FF T-TYPE SINGLE 1BIT 16SMT
Need more? Email Us
ECAD model for HMC749LC3C

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6078 $57.3716
53+ $2.1398 $113.4094
82+ $2.0729 $169.9778
112+ $2.0060 $224.6720
145+ $1.9392 $281.1840
194+ $1.7386 $337.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,082 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention