EN
  • EN
  • DE

TLC555CPWRG4

Part No TLC555CPWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description LinCMOSE TIMERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Reel - TR
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Operating Supply Voltage 2 V ~ 15 V
Operating Supply Current 360μA
Operating Temperature Range 0°C ~ 70°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Mounting SMD
Win Source Part Number 1269070-TLC555CPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC555
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC555CPWRG4 CAD Model

Description

The TLC555CPWRG4 is a highly versatile timer IC produced by Texas Instruments designed to offer a broad range of timing capabilities. This integrated circuit is based on the popular 555 timer architecture, but with several enhancements that make it a superior choice for various applications including precision timing, pulse generation, sequential timing, and time delay generation.

Key Features

  • Low Power Consumption: The device operates on a power supply range from 2V to 15V and offers low power consumption, making it ideal for battery-operated applications.
  • CMOS Technology: It is built using CMOS technology, which provides a significant improvement in terms of the power-to-performance ratio compared to its bipolar counterparts.
  • High Frequency: The TLC555CPWRG4 is capable of producing accurate time delays or oscillation, with the frequency of operation adjustable from a few hertz to 2 megahertz.
  • Output Drive Capability: The timer can drive a variety of loads with its output capable of sourcing or sinking up to 200 mA.
  • Pin Compatibility: It maintains pin compatibility with the standard 555 timer, making it a drop-in replacement for existing designs that require lower power consumption.
  • Temperature Stability: The device exhibits excellent temperature stability, ensuring reliable operation over a wide temperature range.

Applications

The TLC555CPWRG4 is suitable for a wide array of applications, including:

  • Timing circuits
  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time-delay circuits
  • Alarm systems
  • Battery-powered devices
  • Electronic games

Product Specifications

The TLC555CPWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) and is part of the 5000 series of Texas Instruments products. It features a single timer function and is available in a tape and reel packaging, suitable for automated assembly processes. As a testament to its reliability, the device is RoHS compliant and is designed to meet the environmental standards of today's electronic components.

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
NEC
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5916 $50.2860
210+ $0.4855 $101.9550
320+ $0.4703 $150.4960
440+ $0.4551 $200.2440
570+ $0.4400 $250.8000
765+ $0.3944 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess