EN
  • EN
  • DE

STM8S105K6

Part No STM8S105K6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Extended instruction set
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261557-STM8S105K6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S105K6 CAD Model

Description

The STM8S105K6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM8S series. This series is well-known for its robust architecture, rich set of peripherals, and ease of use, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The STM8S105K6 is built around a high-performance 8-bit STM8 core operating at up to 16 MHz frequency.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory with read-while-write support, 2 Kbytes of RAM, and 1 Kbyte of EEPROM.
  • Digital Peripherals: It includes a range of digital peripherals such as 27 I/O pins, three 16-bit timers, one 8-bit timer, and an advanced control timer.
  • Communication Interfaces: The microcontroller features versatile communication interfaces, including I2C, SPI, and UART, which are ideal for embedded communication protocols.
  • Analog Peripherals: It has an integrated 10-bit analog-to-digital converter (ADC) with up to 10 channels, allowing for precise analog signal measurement.
  • Operating Voltage: The device operates within a voltage range of 2.95 to 5.5 V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: The STM8S105K6 can operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh conditions.

Applications

The STM8S105K6 microcontroller is versatile and can be used in various applications, including:

  • Automotive systems
  • Home appliances
  • Industrial control systems
  • Consumer electronics
  • Lighting systems
  • Power management systems

Development Support

STMicroelectronics provides comprehensive development support for the STM8S105K6 with software libraries, development kits, and the ST Visual Develop (STVD) integrated development environment, which includes a full-featured debugger and programmer for the STM8 family. This extensive support helps designers to reduce development time and bring products to market faster.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess