EN
  • EN
  • DE

M74HC132B1

Part No M74HC132B1
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.5 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 18ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 073015-M74HC132B1
Ultra Librarian 3D Model Ultra Librarian M74HC132B1 CAD Model

Description

STMicroelectronics M74HC132B1 Quad 2-Input NAND Schmitt Trigger

The M74HC132B1 is a high-speed CMOS Quad 2-Input NAND Schmitt Trigger manufactured by STMicroelectronics. This integrated circuit is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of applications in both commercial and industrial environments. The M74HC132B1 is part of the 74HC series, well-known for its high noise immunity and low power consumption.

Each of the four independent NAND gates in the M74HC132B1 features hysteresis between the positive-going and negative-going input thresholds, which guarantees noise-free output switching even with slow input transition rates. This characteristic makes the M74HC132B1 ideal for applications that require a clean and stable output signal in the presence of noisy inputs.

The device is provided in a 14-pin DIP (Dual In-line Package), denoted by the B1 suffix in its product name, which is conducive for prototyping, educational purposes, and in situations where space is not a critical constraint. The M74HC132B1 is also compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy interfacing with existing TTL components in mixed-technology systems.

Key features of the M74HC132B1 include:

  • Low power dissipation: The IC ensures reduced power consumption, which is critical for battery-operated and power-sensitive applications.
  • High noise immunity: The inherent Schmitt Trigger action provides a robust solution for systems that are exposed to noisy operational environments.
  • Wide operating voltage range: With a range of 2V to 6V, the device can be used in a variety of logic level environments.
  • High-speed performance: The M74HC132B1 is capable of fast operation, which is essential for high-speed logic circuits.
  • Standard pin configuration: The DIP package allows for easy insertion into standard breadboards and sockets.

Applications for the M74HC132B1 are diverse, including but not limited to signal conditioning, pulse shaping, oscillator circuits, and logic level conversion. Its robust design and reliable performance make the M74HC132B1 a preferred choice for designers and engineers looking for a dependable logic component.

STMicroelectronics provides detailed datasheets, application notes, and additional support materials to assist in the integration and use of the M74HC132B1 in various circuits and projects.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess