EN
  • EN
  • DE

M74HC04M1R

Part No M74HC04M1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description HEX INVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer STMicroelectronics
Win Source Part Number 308927-M74HC04M1R
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M74HC04M1R CAD Model

Description

STMicroelectronics M74HC04M1R Hex Inverter

The M74HC04M1R is a high-speed CMOS Hex Inverter manufactured by STMicroelectronics. This integrated circuit is designed to deliver the performance expected of High-Speed CMOS technology and is a versatile component that can be used in a wide range of electronic applications. The device features six independent inverter gates in a single package, making it an efficient solution for designs requiring multiple inverting functions without the need for numerous individual components.

Each inverter in the M74HC04M1R is designed to have a high noise immunity and low power consumption, which is typical of CMOS integrated circuits. This makes it suitable for battery-operated devices and other applications where power efficiency is crucial. The device operates over a broad voltage range from 2V to 6V, providing the flexibility to be used in systems with different logic levels and power supplies.

The M74HC04M1R offers fast propagation delays while maintaining low power dissipation. This balance between speed and power consumption ensures that the device can be used effectively in high-speed systems without compromising power efficiency. Additionally, the balanced propagation delay times across all inverter gates promote uniform operation, which is essential for maintaining signal integrity in complex digital circuits.

This Hex Inverter is provided in an SO-14 package, which is a small-outline package that saves space on printed circuit boards (PCBs). The compact footprint of the M74HC04M1R makes it an excellent choice for space-constrained applications such as portable electronics, embedded systems, and IoT devices.

With its robust latch-up performance, the M74HC04M1R can withstand up to 100mA of reverse current, which enhances the device's reliability and ruggedness in harsh electrical environments. It is also compliant with JEDEC standards for latch-up performance, further affirming its quality and dependability.

In summary, the STMicroelectronics M74HC04M1R is a reliable and efficient solution for inverting signal functions in a variety of electronic systems. Its low power consumption, high noise immunity, and small package size make it an ideal choice for designers looking to optimize their circuit designs for performance and space.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1168 $57.8160
1,205+ $0.0959 $115.5595
1,870+ $0.0929 $173.7230
2,575+ $0.0899 $231.4925
3,325+ $0.0869 $288.9425
4,455+ $0.0778 $346.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess