Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1269481-TLE4276SV10
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4276SV10 CAD Model

Description

The TLE4276SV10 is a monolithic integrated low-dropout voltage regulator designed for use in automotive applications and other systems requiring a stable voltage supply even under harsh conditions. This regulator provides a regulated output voltage of 5V with a typical current capability of up to 400mA. It features a wide input voltage range, making it suitable for environments with fluctuating power sources. The device incorporates protection features to ensure safe and reliable operation.

Applications:

  • Automotive electronic control units (ECUs)
  • Microcontroller power supply
  • Sensor power supply
  • Industrial control systems
  • General-purpose voltage regulation

Features:

  • Output Voltage: 5V ±2%
  • Low Dropout Voltage: Typically 400mV at 400mA
  • Wide Input Voltage Range: Up to 42V
  • Reverse Polarity Protection: Protects against damage from incorrect power supply connection
  • Short-Circuit Protection: Limits output current during short-circuit conditions
  • Overtemperature Protection: Shuts down the regulator if the junction temperature exceeds a safe limit
  • Reset Function: Integrated reset output for monitoring the output voltage level
  • Enable Function: Allows the regulator to be switched on and off externally
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying a load
  • PG-DSO-14 Package: Compact surface-mount package for efficient thermal dissipation

Benefits:

  • Stable Voltage Supply: Provides a consistent 5V output, ensuring reliable operation of connected devices.
  • Robust Protection Features: Safeguards against damage from common electrical issues, enhancing system reliability.
  • Efficient Power Management: Low dropout voltage and quiescent current contribute to improved energy efficiency.
  • Easy Integration: The compact package and enable function simplify design and implementation.
  • Automotive Qualified: Suitable for use in demanding automotive environments.

Additional Details:

The TLE4276SV10 also features an integrated reset function, which monitors the output voltage and asserts a reset signal if the voltage falls below a certain threshold. This can be used to prevent microcontrollers from operating with an insufficient supply voltage. The enable function allows the regulator to be switched on and off externally, reducing power consumption when the regulator is not needed. The device is available in a PG-DSO-14 package, which provides good thermal performance and is suitable for surface-mount assembly.

The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the desired output voltage. This is particularly important in battery-powered applications, where the battery voltage can decrease over time. The wide input voltage range allows the regulator to be used with a variety of power sources. The device is designed to meet the stringent requirements of automotive applications, including operation over a wide temperature range and tolerance to harsh environmental conditions.

You May Also Be Interested in

Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention