EN
  • EN
  • DE

LM5100BMA

Part No LM5100BMA
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 9V ~ 14V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise / Fall Time 570ns, 430ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5100
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200346-LM5100BMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5100BMA CAD Model

Description

The LM5100BMA from Texas Instruments is a high-performance, high-voltage gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. This advanced driver IC is capable of operating at up to 100V, making it an ideal choice for a wide range of applications including motor drives, power inverters, and switching power supplies.

Key Features

  • High Voltage Capability: The LM5100BMA can handle voltages up to 100V, providing a robust solution for high voltage applications.
  • High Current Drive: With a strong drive capability, it delivers peak output currents of up to 2.5A for the high-side and 2.5A for the low-side, ensuring efficient switching of power MOSFETs.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and the ability to implement various topologies.
  • Bootstrap Operation: The device supports bootstrap operation with a floating high-side driver, enabling it to drive high-side N-channel MOSFETs in configurations with high switching voltages.
  • Fast Propagation Delays: The LM5100BMA features propagation delays of typically 13ns, contributing to improved overall system efficiency by reducing transition losses.
  • Under-Voltage Lockout (UVLO): Integrated UVLO functions for both high-side and low-side to ensure the gate driver operates only when the supply voltage is sufficient.

Applications

The versatility of the LM5100BMA makes it suitable for a variety of industrial and consumer applications. It is commonly used in power management solutions where efficient and reliable high-side and low-side gate driving is critical. Typical applications include:

  • DC to DC converters
  • Motor controllers
  • Power inverters
  • Class D audio amplifiers
  • LED lighting systems

With its robust design and comprehensive feature set, the LM5100BMA gate driver from Texas Instruments provides a high-efficiency, reliable solution for driving MOSFETs in high-voltage applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1301 $53.6913
30+ $3.3888 $101.6640
46+ $3.2829 $151.0134
63+ $3.1770 $200.1510
82+ $3.0711 $251.8302
109+ $2.7534 $300.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess