EN
  • EN
  • DE

SB007-03CP

Part No SB007-03CP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188503-SB007-03CP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB007-03CP CAD Model

Description

Introducing the SB007-03CP – A Robust Schottky Barrier Diode from ON Semiconductor

The SB007-03CP is a high-performance Schottky barrier diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to provide superior efficiency in a wide range of applications, making it an ideal choice for designers looking to enhance their power management systems.

Constructed with ON Semiconductor's cutting-edge technology, the SB007-03CP is characterized by its low forward voltage drop and high current capability, which are essential for high-efficiency power supply designs. The device's compact package ensures a minimal footprint on PCBs, making it suitable for space-constrained applications.

Key Features:

  • Low Forward Voltage Drop: The device offers a very low forward voltage, reducing power loss and improving efficiency, particularly in low voltage applications.
  • High Surge Current Capability: With its robust construction, the SB007-03CP can handle high surge currents, offering reliability under stress conditions.
  • Guard Ring Die Construction: The diode features a guard ring for stress protection, enhancing its reliability and longevity.

Applications:

The versatility of the SB007-03CP makes it suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Automotive applications
  • Portable devices and high-frequency systems

The SB007-03CP is not only a testament to ON Semiconductor's commitment to quality but also to environmental sustainability. The device is lead-free and RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

For engineers and designers seeking a reliable and efficient diode solution, the SB007-03CP from ON Semiconductor offers an exceptional balance of performance and compactness. Its robust design and energy-saving attributes make it a smart choice for the next generation of electronic devices.

Trust ON Semiconductor to provide the components that power your innovations. The SB007-03CP is a testament to that trust, delivering performance and reliability in a compact package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess