EN
  • EN
  • DE

DS250DF210ABMT

Part No DS250DF210ABMT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC RETIMER 2 CHAN 25GBPS FC/CSP / Multi-Rate Retimer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Retimer
Package 101-TFBGA, FCCSP
Manufacturer Package 101-FCCSP (6x6)
Mounting SMD
Win Source Part Number 773242-DS250DF210ABMT
Popularity Medium
Supply and Demand Status Limited
Family Name DS250DF210ABMT
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS250DF210ABMT CAD Model

Description

Introducing the DS250DF210ABMT Signal Conditioner from Texas Instruments

The DS250DF210ABMT is a highly sophisticated signal conditioner designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is engineered to optimize signal integrity for high-speed data channels. Its primary application is in the enhancement of signal quality across various platforms, including backplane, copper cables, and PCB traces. The DS250DF210ABMT is a perfect fit for industries that demand high-performance data transmission such as telecommunications, data centers, and high-end computing.

At the heart of the DS250DF210ABMT's functionality is its ability to provide programmable input equalization, output de-emphasis, and flat gain to counteract the signal degradation that occurs over long distances and through various transmission mediums. This ensures that the integrity of the data is maintained, leading to more reliable and efficient system performance.

The device supports a wide range of data rates, making it incredibly versatile for different applications. Its low power consumption is a hallmark of Texas Instruments' commitment to energy-efficient solutions, which is increasingly important in today's eco-conscious market. Additionally, the DS250DF210ABMT incorporates a loss of signal (LOS) detection feature, which provides a quick and efficient way to identify issues within the transmission path, further bolstering system reliability.

Integration of the DS250DF210ABMT into system designs is made easier thanks to its small form factor. The device comes in a compact 36-pin QFN package, which is ideal for space-constrained applications. Moreover, the inclusion of an I2C interface allows for easy programmability and control, giving system designers the flexibility to fine-tune performance parameters to match specific requirements.

With the DS250DF210ABMT, Texas Instruments demonstrates its expertise in delivering high-quality, robust components that push the boundaries of data transmission technology. Whether it's for high-speed networking equipment or cutting-edge computing systems, this signal conditioner is built to enhance performance, reduce system errors, and extend the operational reach of high-speed data channels.

For more detailed information, including datasheets, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess