Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237529-BTA20-600CRG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA20-600CRG CAD Model

Description

The BTA20-600CRG is a robust and versatile triac from STMicroelectronics, designed for AC power control applications. This semiconductor device is capable of switching and controlling high-current loads up to 20A with a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, making it suitable for a wide range of applications such as motor control, lighting control, and thermal management.

Key Features

  • High Current Rating: The BTA20-600CRG can handle continuous on-state currents up to 20A, making it suitable for high-power applications.
  • High Voltage Capability: With a peak repetitive off-state voltage of 600V, this triac can be used in applications with high operating voltages without the risk of breakdown.
  • Snubberless Technology: This device utilizes STMicroelectronics' snubberless technology which enhances the commutation performance and reduces the need for additional snubber circuit components.
  • Gate Trigger Current: The triac has a specified gate trigger current (IGT) that ensures reliable triggering with a minimal gate current.
  • Surge Current Capability: It has a non-repetitive surge peak on-state current (ITSM) rating that ensures the triac can handle surge currents without damage.
  • Isolated Tab: The BTA20-600CRG comes with an insulated tab rated at 2500V RMS, providing electrical isolation from the mounting surface.

Applications

The versatile nature of the BTA20-600CRG makes it an ideal choice for a variety of AC switching applications. It is commonly used in:

  • Home appliances such as ovens, washing machines, and air conditioners
  • Lighting systems including dimmers and fluorescent lamp ballasts
  • Industrial motor control for conveyors, fans, and pumps
  • Heating control in electric heaters and furnaces
  • Power tools requiring variable speed and power control

Package and Quality Assurance

The BTA20-600CRG is available in a TO-220AB package, which is widely accepted for commercial and industrial levels of production. STMicroelectronics ensures high-quality standards, with the device being compliant with RoHS and meeting international certifications. This guarantees reliability and performance consistency for designers and manufacturers relying on the BTA20-600CRG for their applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
WeEn Semiconductors
TRIAC SENS GATE 800V 2A TO220F
Need more? Email Us
ECAD model for ACTT2X-800E,127
WeEn Semiconductors
NOW WEEN - BTA212-600E - 3 QUADR
Need more? Email Us
ECAD model for BTA212-600E,127
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
Toshiba Semiconductor and Storage
Thyristor SCR 600V 176A 3-Pin(2+Tab) TO-220SM
Need more? Email Us
ECAD model for USF10J48(Q)
STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
WeEn Semiconductors
NOW WEEN - Z0109MA - 4 QUADRANT
Need more? Email Us
ECAD model for Z0109MA,412
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4993 $64.9090
320+ $0.4100 $131.2000
490+ $0.3972 $194.6280
675+ $0.3842 $259.3350
875+ $0.3713 $324.8875
1,170+ $0.3324 $388.9080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 62,000 pieces
MOQ: 130 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention