EN
  • EN
  • DE

M48T201V-85MH1F

Part No M48T201V-85MH1F
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 44-SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Max) 2mA @ 3V to 3.6V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-SOH
Win Source Part Number 020942-M48T201V-85MH1F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48T201V-85MH1F CAD Model

Description

STMicroelectronics M48T201V-85MH1F

The M48T201V-85MH1F is a high-performance, integrated Timekeeper® SRAM and real-time clock (RTC) module designed and manufactured by STMicroelectronics. This product is a perfect solution for applications that require both volatile memory and timekeeping functionalities in a single, compact package. The device combines a 2 Mbit (256K x 8) static RAM with a software-compatible real-time clock, an embedded crystal, and a lithium battery. This integration ensures long-term data retention and accurate timekeeping even when the main power supply is disconnected.

One of the key features of the M48T201V-85MH1F is its fast 85ns access time, which allows for quick data retrieval, making it suitable for high-speed microprocessor systems. The module operates within a supply voltage range of 4.5V to 5.5V, which is typical for 5V systems, ensuring compatibility with a wide range of applications.

The real-time clock provides all the necessary functions to track time, including seconds, minutes, hours, day, date, month, and year, with the added advantage of leap year compensation valid up to the year 2100. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator. A programmable alarm feature is available, which can be set to trigger on a specific minute, hour, day, or date, providing versatility for time-based event management.

The M48T201V-85MH1F also features a WRITE protect function, ensuring that the clock and memory are protected from inadvertent writes during power-up, power-down sequences, or when the voltage drops below a predefined threshold. This feature is essential for maintaining data integrity and preventing data corruption.

Encased in a 44-pin SOIC (SOJ) package, the M48T201V-85MH1F is designed for surface mount technology, offering a space-saving solution for PCB design. The module's integrated battery and crystal reduce the number of external components required, simplifying the design process and reducing overall system cost.

Overall, the M48T201V-85MH1F from STMicroelectronics is a robust and reliable choice for designers looking for a memory and real-time clock solution that delivers high performance, data integrity, and long-term reliability in a variety of applications, including embedded systems, industrial controllers, and communication equipment.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM PAR 16-DIP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.6486 $99.2972
3+ $40.7373 $122.2119
4+ $39.4643 $157.8572
6+ $38.1912 $229.1472
7+ $36.9182 $258.4274
10+ $33.0991 $330.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess