EN
  • EN
  • DE

M48T12-200PC1

Part No M48T12-200PC1
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-PCDIP, CAPHAT
Win Source Part Number 207127-M48T12-200PC1
Ultra Librarian 3D Model Ultra Librarian M48T12-200PC1 CAD Model

Description

STMicroelectronics M48T12-200PC1 Timekeeper SRAM

The M48T12-200PC1 is a 16 Kbit 2Kb x8 TIMEKEEPER<sup>® Static RAM from STMicroelectronics, which integrates a high-performance CMOS static RAM with a built-in real-time clock/calendar (RTC) and a power-fail control circuit. This innovative product is designed to maintain accurate timekeeping while providing the reliability and access speed of static RAM for data storage. It is widely used in applications that require a dependable non-volatile memory with a built-in timekeeping function, such as embedded systems, industrial controllers, and utility meters.

The device operates on a 4.5 to 5.5 V supply voltage, ensuring compatibility with standard 5V systems. Its clock/calendar functionality accounts for seconds, minutes, hours, day, date, month, and year information, with automatic adjustments for months with fewer than 31 days, including leap year compensation up to the year 2099. The M48T12-200PC1 also features a programmable alarm and interrupt function that can be set to a specific time, providing additional utility for time-sensitive applications.

One of the key features of this product is its integrated power-fail chip-enable control. This allows the device to automatically switch to battery backup when power failures occur, ensuring that both the clock and static RAM contents are preserved. The M48T12-200PC1 is designed with a 28-pin, 600 mil DIP package, making it easy to integrate into a wide range of applications.

The SRAM provides unlimited read/write capability, offering a fast 200 ns access time. This makes it ideal for applications where rapid data access is essential. Additionally, the device's self-contained battery and crystal in the CAPHAT<sup>™ DIP package ensures a stable and reliable power source for the RTC, contributing to its long-term accuracy and data retention capabilities.

For designers and engineers looking for a reliable and integrated memory and timing solution, the M48T12-200PC1 from STMicroelectronics offers a robust and feature-packed option that can significantly streamline system design and enhance overall performance.

For detailed specifications and application information, please refer to the official STMicroelectronics M48T12-200PC1 datasheet and product documentation.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Built-in Yes SMD,3.2x2.5mm Real Time Clocks RoHS
Lowest to $1.1060
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.6664 $85.9992
5+ $23.5213 $117.6065
8+ $22.7862 $182.2896
11+ $22.0512 $242.5632
14+ $21.3161 $298.4254
19+ $19.1110 $363.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess