EN
  • EN
  • DE

RS5C372B-E2

Part No RS5C372B-E2
Manufacturer Ricoh
Catalog Clock/Timing - Real Time Clocks
Description I2C-bus Serial Interface Real Time Clock (8pin SSOP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 299135-RS5C372B-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RS5C372B-E2 CAD Model

Description

The RS5C372B-E2 is a CMOS real-time clock (RTC) IC manufactured by Ricoh. It's designed to provide accurate timekeeping and calendar functions with low power consumption. This RTC is suitable for a variety of applications requiring precise time management.

Applications

  • Portable Devices: Used in devices such as handheld computers, mobile phones, and personal digital assistants (PDAs) to maintain accurate time even when the main power is off.
  • Consumer Electronics: Integrated into devices like digital cameras, audio players, and video recorders for time-stamping media files and scheduling functions.
  • Industrial Control Systems: Employed in industrial automation equipment, data loggers, and monitoring systems to provide accurate time references for data acquisition and control processes.
  • Office Automation Equipment: Used in printers, fax machines, and copiers for time-stamping documents and scheduling tasks.
  • Security Systems: Integrated into alarm systems and access control systems to maintain accurate time for event logging and scheduling.

Features

  • Real-Time Clock: Provides accurate timekeeping with functions for seconds, minutes, hours, day of the week, date, month, and year.
  • Calendar Function: Includes a calendar function that automatically adjusts for leap years.
  • Low Power Consumption: Designed for low current consumption to extend battery life in portable applications.
  • I2C Interface: Uses the I2C serial interface for easy communication with a microcontroller or other system components.
  • Automatic Backup Switchover: Supports automatic switching to a backup battery in case of main power failure.
  • Alarm Function: Features an alarm function that can be set to trigger an interrupt at a specific time.
  • Timer Function: Includes a programmable timer function for generating periodic interrupts.
  • 32.768 kHz Crystal Oscillator: Incorporates a 32.768 kHz crystal oscillator for accurate timekeeping.

Benefits

  • Accurate Timekeeping: Ensures precise time and date information for various applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other system components.
  • Reliable Operation: Provides reliable timekeeping even during power failures due to the automatic backup switchover function.
  • Versatile Functionality: The alarm and timer functions enable a wide range of time-based applications.

Additional Details

The RS5C372B-E2 operates on a supply voltage typically between 1.8V and 5.5V. It is available in a small package, making it suitable for space-constrained applications. The I2C interface supports standard and fast modes. The device also includes a built-in power-on reset circuit to ensure proper initialization. The temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess