Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVRAM, Square Wave Output, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 1.4mA @ 2.7V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 020935-M41T94MQ6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M41T94
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M41T94MQ6F CAD Model

Description

STMicroelectronics M41T94MQ6F Real-Time Clock

The M41T94MQ6F from STMicroelectronics is a state-of-the-art Real-Time Clock (RTC) that offers high precision and reliability for timekeeping applications. It is designed to provide a comprehensive timekeeping solution for a wide range of electronic devices such as computers, communication equipment, and industrial systems.

This RTC module integrates many features that make it a versatile choice for designers. It includes a built-in 32.768 kHz oscillator with an integrated crystal, which ensures minimal drift and high accuracy over time and temperature variations. The M41T94MQ6F is also equipped with a serial I2C interface, enabling easy integration with microcontrollers and other digital systems.

The device offers a plethora of timekeeping functions including seconds, minutes, hours, day, date, month, year, and century with leap year compensation valid up to the year 2100. It also has an alarm function that can be set to a specific time, providing an interrupt signal to the host system. This feature is incredibly useful for scheduling events or waking up the system from a low-power state.

One of the key advantages of the M41T94MQ6F is its low power consumption. It operates in a wide voltage range and has a very low current draw, which makes it an ideal choice for battery-powered applications where power efficiency is critical. Additionally, the device includes a battery-backup input pin that allows it to continue keeping time even when the main power supply is turned off, ensuring consistent performance and data retention.

The M41T94MQ6F also includes a programmable square-wave output that can be used for various purposes, such as driving a stepper motor for clocks or serving as a periodic interrupt source for a host processor.

With its small footprint, the M41T94MQ6F comes in an 8-pin SOIC package, making it suitable for space-constrained applications. Its robust design and high integration make it a reliable and cost-effective solution for adding real-time clock functionality to your next project.

Overall, the M41T94MQ6F by STMicroelectronics is a feature-rich, high-precision RTC module that offers designers flexibility, accuracy, and reliability in timekeeping applications.

You May Also Be Interested in

NXP / Nexperia
Real-Time Clock (RTC) and calendar
Lowest to $0.8738
ECAD model for PCF8523T/1
STMicroelectronics
5V PC REAL TIME CLOCK
Lowest to $20.5264
ECAD model for M48T86PC1
Texas Instruments
5. V PC real-time clock
Need more? Email Us
ECAD model for M48T86MH1F
Ricoh
3-WIRE SERIAL INTERFACE REAL-TIME CLOCK ICs WITH VOLTAGE MONITORING FUNCTION 
Lowest to $12.0822
ECAD model for RV5C338A-E2
NXP / Nexperia
Lowest to $1.0773
ECAD model for PCF85063TP/1
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Lowest to $9.7792
ECAD model for DS12885Q+
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP / Real Time Clock (RTC) IC Clock/Calendar 8B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $10.5105
ECAD model for ISL1218IUZ-T
NXP / Nexperia
Real-time clock/calendar
Lowest to $0.6604
ECAD model for PCF8563TS/4
Ricoh
4-WIRE SERIAL INTERFACE REAL-TIME CLOCK ICs WITH VOLTAGE MONITORING FUNCTION 
Lowest to $1.1306
ECAD model for RV5C348B

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0264 $65.3432
32+ $4.1243 $131.9776
49+ $3.9954 $195.7746
67+ $3.8666 $259.0622
87+ $3.7377 $325.1799
116+ $3.3509 $388.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,962 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention