The RV5C338A-E2 is a real-time clock (RTC) IC manufactured by Ricoh. This device provides accurate timekeeping and calendar functions for a variety of applications. It's designed for low power consumption and offers a range of features suitable for embedded systems and other electronic devices.
Applications
- Embedded systems
- Industrial control equipment
- Consumer electronics (e.g., set-top boxes, gaming consoles)
- Office automation equipment (e.g., printers, copiers)
- Data loggers
- Point-of-sale (POS) terminals
Features
- Real-time clock function: Keeps track of seconds, minutes, hours, day, date, month, and year with leap year compensation.
- Low current consumption: Designed for battery-backed operation, minimizing power drain.
- I2C interface: Allows for easy communication with microcontrollers and other system components.
- Alarm function: Programmable alarm interrupts for specific times and dates.
- Timer function: General-purpose timer with interrupt capability.
- Automatic switching to battery backup: Seamlessly switches to battery power in the event of a main power failure.
- 32.768 kHz crystal oscillator: Uses a standard crystal for accurate timekeeping.
- Operating Voltage: Operates on a wide voltage range, typically 1.8V to 5.5V.
Benefits
- Accurate timekeeping: Provides reliable and precise time information for critical applications.
- Low power consumption: Extends battery life in portable devices and reduces overall system power requirements.
- Easy integration: Simple I2C interface simplifies design and reduces development time.
- Reliable operation: Ensures continuous timekeeping even during power outages.
- Versatile functionality: Offers a range of features that can be customized to meet specific application needs.
Additional Details
The RV5C338A-E2 typically comes in a small surface-mount package, making it suitable for compact designs. It supports a standard 32.768 kHz crystal. The device incorporates an internal oscillator circuit with automatic gain control, ensuring stable oscillation characteristics. The I2C interface supports standard and fast modes. The battery backup switching is designed to be glitch-free, preventing data corruption during power transitions. It is crucial to consult the device datasheet for precise electrical characteristics, timing diagrams, and application notes to ensure proper implementation and operation.