Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, Watchdog Timer
Memory Size 7B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Supply, Battery 2 V to 5.5 V
Current - Timekeeping (Max) 10μA @ 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 18-SOX
Win Source Part Number 020932-M41T83RMY6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M41T83
Introduction Date May 08, 2007
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M41T83RMY6F CAD Model

Description

Introducing the M41T83RMY6F Real-Time Clock from STMicroelectronics

The M41T83RMY6F is a high-performance, low-power Real-Time Clock (RTC) module designed by STMicroelectronics, a global leader in semiconductor solutions. This sophisticated timekeeping device is perfect for applications that require precise time tracking, such as data loggers, industrial controllers, and smart energy meters.

At the heart of the M41T83RMY6F is an integrated 32.768 kHz oscillator with a built-in crystal, ensuring high accuracy and stability over a wide temperature range. The device features a serial I²C interface, enabling easy communication with microcontrollers and other digital systems. This interface not only simplifies the integration process but also minimizes the need for additional components, making the M41T83RMY6F a cost-effective solution for modern electronic designs.

The RTC module comes with a variety of features that make it incredibly versatile for a wide array of applications. It includes 8 bytes of battery-backed SRAM, which provides storage for critical data in the event of a power failure. Additionally, the M41T83RMY6F boasts an automatic leap year correction and supports a programmable alarm and countdown timer, which can be set to generate an interrupt signal for system wake-up or other time-sensitive tasks.

One of the most notable attributes of the M41T83RMY6F is its low power consumption. The device operates on a supply voltage range of 1.3V to 4.4V, making it suitable for battery-powered applications where energy efficiency is paramount. Furthermore, the RTC module includes a built-in power sense circuit, which automatically switches to the backup battery when the primary power supply drops below a certain threshold, ensuring uninterrupted timekeeping.

For design flexibility, the M41T83RMY6F is housed in a small-footprint, surface-mountable LCC package. This compact form factor allows it to be easily integrated into space-constrained designs without compromising on functionality or performance.

In summary, the M41T83RMY6F from STMicroelectronics is a feature-rich, reliable, and energy-efficient RTC module that provides a complete timekeeping solution for a multitude of electronic applications.

You May Also Be Interested in

STMicroelectronics
5V PC REAL TIME CLOCK
Lowest to $20.5264
ECAD model for M48T86PC1
Ricoh
Lowest to $0.3764
ECAD model for R2051S01
Ricoh
I2C-bus Real-Time Clock ICs with Voltage Monitoring Function 
Lowest to $1.9469
ECAD model for RV5C387A-E2
Ricoh
Lowest to $0.9508
ECAD model for RS5C372A-E2
Ricoh
3-WIRE SERIAL INTERFACE REAL-TIME CLOCK ICs WITH VOLTAGE MONITORING FUNCTION 
Lowest to $13.4612
ECAD model for RS5C338A-E2
NXP / Nexperia
Lowest to $1.0773
ECAD model for PCF85063TP/1
Ricoh
Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt/Battery Backup 14-Pin SOP T/R / High precision I2C-Bus Real-Time Clock Module
Lowest to $4.9441
ECAD model for R2025S-E2-F
Ricoh
2-wire Serial Interface Real Time Clock IC
Lowest to $1.8437
ECAD model for R2023K-E2
Texas Instruments
5. V PC real-time clock
Need more? Email Us
ECAD model for M48T86MH1F

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8107 $58.1070
21+ $5.4430 $114.3030
32+ $5.2591 $168.2912
46+ $4.8913 $224.9998
60+ $4.7074 $282.4440
75+ $4.5236 $339.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,650 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention