EN
  • EN
  • DE

M39L0R8090U3ZE6

Part No M39L0R8090U3ZE6
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Reference case FBGA
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711031-M39L0R8090U3ZE6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M39L0R8090U3ZE6 CAD Model

Description

The M39L0R8090U3ZE6 is a state-of-the-art non-volatile memory solution from STMicroelectronics, one of the leading names in the semiconductor industry. This product is designed to cater to the rigorous demands of modern electronic applications, offering a robust and reliable storage option for a wide range of devices.

With its advanced Multi-Level Cell (MLC) NAND Flash technology, the M39L0R8090U3ZE6 provides high-density data storage capabilities, making it an ideal choice for applications that require large amounts of data to be stored in a compact footprint. The device boasts a storage capacity that is well-suited for use in consumer electronics, industrial applications, and automotive systems where longevity and data integrity are of paramount importance.

This flash memory chip is designed to be highly compatible with existing platforms, ensuring a seamless integration into various system architectures. It provides a flexible interface for easy connection to host controllers, supporting both parallel and serial configurations to accommodate different design requirements.

The M39L0R8090U3ZE6 is engineered with endurance and reliability in mind. It features wear-leveling algorithms that evenly distribute write and erase cycles across the memory cells, thereby significantly extending the lifespan of the device. Additionally, built-in error correction code (ECC) functionality ensures the integrity of the data stored, providing an additional layer of protection against potential data corruption.

STMicroelectronics has equipped the M39L0R8090U3ZE6 with a range of security features to safeguard sensitive data. These include secure erase and write protect options, which can be utilized to prevent unauthorized access to the memory content.

In summary, the M39L0R8090U3ZE6 from STMicroelectronics represents a cutting-edge solution for data storage needs, marrying high capacity with robust performance and security features. Its versatility and reliability make it an excellent choice for designers and engineers looking to enhance the capabilities of their next-generation electronic products.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,748 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess