EN
  • EN
  • DE

M36L0R8060U0ZA

Part No M36L0R8060U0ZA
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306127-M36L0R8060U0ZA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0R8060U0ZA CAD Model

Description

Introducing the M36L0R8060U0ZA from STMicroelectronics

The M36L0R8060U0ZA is a state-of-the-art memory solution designed by STMicroelectronics, a global leader in semiconductor technology. This product is part of STMicroelectronics' M36 series, which is renowned for its robustness, reliability, and high-performance standards. The M36L0R8060U0ZA combines the best of both worlds with its Multi-Purpose Flash Plus (M36) architecture, offering a seamless blend of low-power operation and high-speed access.

This sophisticated device features a dual-bank, 60Mb (Megabit) memory configuration, with a 16-bit data bus for efficient data handling. The memory is organized as 4M x16 or 8M x8, giving designers the flexibility to choose the optimal configuration for their specific application. The M36L0R8060U0ZA is designed to meet the rigorous demands of the automotive industry, making it an ideal choice for applications where reliability and endurance are paramount.

One of the key attributes of the M36L0R8060U0ZA is its advanced security features. It includes a hardware protection mechanism that ensures the integrity and confidentiality of the stored data, making it suitable for use in applications where data security is a critical concern. Furthermore, the device offers a wide range of operating temperatures, from -40°C to +85°C, ensuring its performance in extreme environmental conditions.

Engineered for versatility, the M36L0R8060U0ZA supports a wide voltage range, typically from 2.7V to 3.6V, which allows it to be used in various power-sensitive applications. Its low power consumption is particularly beneficial for portable and automotive applications where power efficiency is crucial.

STMicroelectronics has equipped the M36L0R8060U0ZA with a sophisticated error correction code (ECC) mechanism, which ensures the reliability of the data by detecting and correcting any potential errors that may occur during data transfer or storage. This feature is essential for applications where data integrity cannot be compromised.

In conclusion, the M36L0R8060U0ZA from STMicroelectronics is a versatile, secure, and reliable memory solution that is suitable for a wide range of applications, especially in the automotive sector. Its advanced features and robust design make it an excellent choice for engineers and designers looking for a high-quality memory component.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess