EN
  • EN
  • DE

LTC1755EGN#TRPBF

Part No LTC1755EGN#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 2.7 V to 6 V
Case / Package 24-SSOP
Mounting Surface Mount
Win Source Part Number 96310-LTC1755EGN#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1755EGN#TRPBF CAD Model

Description

Product Overview: LTC1755EGN#TRPBF

The LTC1755EGN#TRPBF is a robust and high-performing smart card interface integrated circuit designed and manufactured by Linear Technology. This product is engineered to provide a reliable interface between smart cards and microcontrollers in a variety of applications, including but not limited to telecommunications, security systems, and electronic transactions. The LTC1755EGN#TRPBF is an essential component for systems that require secure data exchange and authentication through smart cards.

Key Features

  • Versatile Voltage Range: The device is capable of operating with a supply voltage range from 2.7V to 6V, making it suitable for a wide array of applications and ensuring compatibility with different smart card standards.
  • Programmable Current Limits: It includes programmable current limits for both the VCC and VPP outputs, providing protection against overload and short-circuit conditions, thereby ensuring the safety and longevity of both the smart card and the interface.
  • Adjustable Clock Frequency: The LTC1755EGN#TRPBF allows for an adjustable clock frequency, which can be tailored to match the requirements of the connected smart card, optimizing communication speed and reliability.
  • Integrated Charge Pump: An integrated charge pump circuitry is included to generate the necessary higher voltage (VPP) required by certain smart cards during programming or erase cycles.
  • Soft-Start Feature: The soft-start feature minimizes inrush current upon power-up, contributing to the stability of the system and reducing the risk of damage to sensitive components.
  • Thermal Protection: Built-in thermal protection automatically shuts down the device if it exceeds the safe operating temperature, ensuring the protection of the IC and the system in high-temperature conditions.

Applications

  • Telecommunication Systems
  • Security and Access Control Systems
  • Point of Sale Terminals
  • Identification and Authentication Systems

The LTC1755EGN#TRPBF comes in a compact 24-pin SSOP package, which is ideal for space-constrained applications. Its robust design ensures that it can withstand the wear and tear of everyday use in commercial and industrial environments. With its advanced features and reliable performance, the LTC1755EGN#TRPBF from Linear Technology stands out as a superior choice for designers looking to integrate smart card functionality into their systems.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.3162 $66.3162
3+ $54.4134 $163.2402
4+ $52.7130 $210.8520
5+ $51.0126 $255.0630
6+ $49.3120 $295.8720
8+ $44.2109 $353.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 972 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess