LT6700IS6-3#TRPBF - Low Power, Dual Comparator with 400mV Reference
The LT6700IS6-3#TRPBF is a compact, low-power, dual input comparator with an integrated 400mV precision reference. Manufactured by Linear Technology, this comparator is designed for portable and battery-powered applications where power efficiency is critical.
Key Features
- Integrated Voltage Reference: Comes with a 400mV precision internal reference, reducing the need for external components.
- Low Operating Voltage: Functions at a supply voltage range from 1.4V to 18V, accommodating a variety of power sources and ensuring versatility across different applications.
- Low Current Consumption: With a quiescent current of just 6.5μA per comparator, it is ideal for battery-powered and portable devices.
- Dual Comparators: Features two independent comparators, providing the ability to monitor two separate signals simultaneously.
- Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to 85°C.
- Small Package: Available in a compact 6-lead SOT-23 package, allowing for efficient use of board space.
Applications
The LT6700IS6-3#TRPBF is versatile and can be used in a range of applications. It is particularly well-suited for:
- Battery-powered systems
- Portable medical devices
- Automotive electronics
- Power management systems
- Window comparators
- Voltage monitoring
- Threshold detection and level shifting
Reliability and Quality
Linear Technology ensures the highest standards of quality and reliability for the LT6700IS6-3#TRPBF, making it a reliable choice for critical applications where consistent performance is key. Its robust design is built to withstand the challenges of industrial environments, ensuring long-term stability and operation.