EN
  • EN
  • DE

UCC5673PWPTRG4

Part No UCC5673PWPTRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SCSI, LVD, SE Terminator 9 Terminations 28-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 28-HTSSOP
Family Name UCC567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901774-UCC5673PWPTRG4
Ultra Librarian 3D Model Ultra Librarian UCC5673PWPTRG4 CAD Model

Description

Product Overview: UCC5673PWPTRG4 by Texas Instruments

The UCC5673PWPTRG4 is a high-performance SCSI (Small Computer System Interface) terminator from Texas Instruments, designed for use in a variety of computer and data communication applications. This device is part of a family of products that provide complete bus termination solutions for the SCSI parallel interface, ensuring signal integrity and reliable data transmission.

Key Features

  • Compatibility: The UCC5673PWPTRG4 is compatible with Ultra2, Ultra3, and LVD SCSI standards, making it a versatile solution for different SCSI configurations.
  • Multi-mode Operation: It supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, automatically detecting and switching to the appropriate mode for optimal performance.
  • Integrated Voltage Regulator: The device includes an onboard voltage regulator, providing stable termination power for the SCSI bus without the need for external components.
  • Thermal Protection: With built-in thermal protection, the UCC5673PWPTRG4 ensures safe operation by preventing overheating and potential damage to the device.
  • Low Power Dissipation: Designed for efficiency, it offers low power dissipation to minimize heat generation and power consumption within the system.
  • Package: The UCC5673PWPTRG4 is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The UCC5673PWPTRG4 is ideal for a range of applications that require reliable SCSI termination. It is commonly used in:

  • Server and workstation SCSI buses
  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks (SANs)
  • High-performance computing systems
  • Industrial control and automation systems

With its robust design and comprehensive features, the UCC5673PWPTRG4 from Texas Instruments stands out as a superior choice for system designers and engineers looking to implement effective SCSI termination in their products. Its ability to adapt to different SCSI modes and its protective features ensure that it provides a reliable, high-quality solution for complex data communication challenges.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess