EN
  • EN
  • DE

TEA1708T/1J

Part No TEA1708T/1J
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC AUTOMATIC DISCHARGE 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Automatic Discharge
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number TEA1708
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 523709-TEA1708T/1J
Ultra Librarian 3D Model Ultra Librarian TEA1708T/1J CAD Model

Description

TEA1708T/1J - NXP Zero-Voltage Switching (ZVS) Controller

The TEA1708T/1J is a state-of-the-art Zero-Voltage Switching (ZVS) controller designed by NXP Semiconductors, aimed at enhancing the efficiency of switch mode power supplies (SMPS) through the reduction of switching losses. This innovative controller is a perfect fit for a wide range of applications, including but not limited to, adapters, power supplies for TVs, PCs, and servers, as well as lighting and industrial power systems.

Utilizing the ZVS technique, the TEA1708T/1J minimizes the energy dissipated during the switching process by ensuring that the power transistor switches at the point where the voltage across it is zero. This not only improves efficiency but also extends the life of the power transistor by reducing stress. The controller is designed to work with a variety of switch mode power supplies, including flyback and forward converters.

The TEA1708T/1J comes in a compact SOT23-6 package, making it suitable for space-constrained applications. It operates over a wide supply voltage range and is equipped with multiple protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the power supply and the end application against various fault conditions.

Furthermore, the device is optimized for low-power standby operation, helping to achieve the stringent standby power requirements set by energy efficiency regulations around the world. Its built-in brown-out protection ensures stable operation under varying input voltage conditions, making it a robust solution for global products.

NXP's TEA1708T/1J ZVS controller is an essential component for designers looking to create high-efficiency power supplies that meet the demands of today's energy-conscious market. With its advanced features and NXP's commitment to quality, the TEA1708T/1J is positioned to be a leading choice for power supply design engineers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 399-Pin FCBGA Tray
Need more? Email Us
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.2840

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3061 $52.2440
95+ $1.0717 $101.8115
145+ $1.0382 $150.5390
200+ $1.0047 $200.9400
260+ $0.9712 $252.5120
345+ $0.8708 $300.4260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess