EN
  • EN
  • DE

PR5331C3HN/C370

Part No PR5331C3HN/C370
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834145-PR5331C3HN/C370
Ultra Librarian 3D Model Ultra Librarian PR5331C3HN/C370 CAD Model

Description

The PR5331C3HN/C370 is a cutting-edge integrated circuit (IC) from NXP Semiconductors, renowned for its high-performance and reliability in a variety of applications. This advanced chip is designed to cater to the growing demands of the modern electronics industry, offering a robust solution for a wide range of applications.

Key Features

  • High Integration: The PR5331C3HN/C370 incorporates multiple functionalities into a single IC, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: Engineered for optimal power consumption, this product is ideal for battery-powered devices, ensuring longer operation times and energy savings.
  • Durability: Built to withstand harsh conditions, the PR5331C3HN/C370 is suitable for industrial applications that require a high level of robustness and longevity.
  • Connectivity: This IC features a range of connectivity options, providing flexibility for integration into various electronic systems.

Applications

The PR5331C3HN/C370 is versatile and can be used in numerous applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) products

Technical Specifications

The PR5331C3HN/C370 boasts an impressive set of technical specifications that make it suitable for a broad spectrum of uses:

  • Manufacturer: NXP Semiconductors
  • Part Number: PR5331C3HN/C370
  • Package Type: Surface-mount technology (SMT)
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Compliant with industry standards

Conclusion

In summary, the PR5331C3HN/C370 from NXP Semiconductors is a highly integrated, efficient, and durable IC that is well-suited for a variety of applications across multiple industries. Its technical specifications and connectivity features make it a valuable component for any electronic system requiring high performance and reliability.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.8364 $86.8364
2+ $71.2508 $142.5016
3+ $69.0240 $207.0720
4+ $66.7971 $267.1884
5+ $64.5714 $322.8570
6+ $57.8909 $347.3454
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess