EN
  • EN
  • DE

M29W320DB80ZA3F

Part No M29W320DB80ZA3F
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829099-M29W320DB80ZA3F
Ultra Librarian 3D Model Ultra Librarian M29W320DB80ZA3F CAD Model

Description

The M29W320DB80ZA3F is a 32 Mbit (4Mb x8 or 2Mb x16) non-volatile flash memory module designed and manufactured by STMicroelectronics. This high-performance memory chip is optimized for a wide range of applications that require large memory storage with the capability to retain data without power. It is particularly suitable for devices in the automotive, industrial, and telecommunications sectors where reliability and endurance are paramount.

Key Features

  • Memory Size: 32 Mbit (4M x 8bit / 2M x 16bit)
  • Organization: Uniform Block 64K (8Kb x8, 4Kb x16)
  • Supply Voltage: 2.7V to 3.6V for Program, Erase and Read operations
  • Access Time: 80ns access time provides high-speed read operations
  • Programming Time: 10µs typical programming time per byte/word
  • Temperature Range: Extended and industrial temperature ranges; -40°C to +85°C
  • Package: 48-Ball TFBGA for reduced space and power consumption
  • Security: Features a hardware boot block protection mechanism

Performance and Reliability

The M29W320DB80ZA3F is designed for high-speed operations, with an 80ns access time that facilitates quick data retrieval. It also features low power consumption and supports a wide temperature range, making it reliable in various environmental conditions. The flash memory boasts an efficient erase and program cycle, with a typical programming time of 10µs per byte/word, which is crucial for applications requiring frequent data updates.

Security and Protection

Security is a critical aspect of modern memory devices, and the M29W320DB80ZA3F addresses this by incorporating a hardware boot block protection mechanism. This feature ensures the integrity and protection of the boot block data, providing a secure environment for the critical code and data storage.

Applications

With its robust feature set, the M29W320DB80ZA3F is ideal for a variety of applications, including automotive electronics, industrial control systems, telecommunications infrastructure, and any other application that requires reliable and durable non-volatile memory storage.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess